NXP Semiconductors Microcontrollers MCF52110CAF80

Description
Coldfire V2 MCF521xx Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
Coldfire V2 MCF521xx Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MCF52110CAF80-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF52110CAF80-ND
Microcontrollers MCF52110CAF80-ND
Coldfire V2 MCF521xx Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Coldfire V2 MCF521xx Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-MCF52110CAF80
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-MCF52110CAF80
IC MCU 32BIT 128KB FLASH 100LQFP Product overview: MCF52110CAF80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52110CAF80 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 100LQFP Product overview: MCF52110CAF80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52110CAF80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MCF52110CAF80 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 80MHz, CMOS, PQFP100

RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 80MHz, CMOS, PQFP100

Supplier's Site Datasheet
 - MCF52110CAF80 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 80MHz, CMOS, PQFP100

RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 80MHz, CMOS, PQFP100

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MCF52110CAF80 - 208146-MCF52110CAF80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF52110CAF80
208146-MCF52110CAF80
Embedded - Embedded - Microcontrollers - MCF52110CAF80 208146-MCF52110CAF80
Manufacturer: NXP Win Source Part Number: 208146-MCF52110CAF80 Packaging: Tray Core Processor: Coldfire V2 Number of I/O: 63 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 66MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8

Manufacturer: NXP
Win Source Part Number: 208146-MCF52110CAF80
Packaging: Tray
Core Processor: Coldfire V2
Number of I/O: 63
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Coldfire V2, 80Mhz, Lqfp-100; Product Range Nxp - 46M3551 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Coldfire V2, 80Mhz, Lqfp-100; Product Range Nxp
46M3551
Microcontroller Mcu, 32 Bit, Coldfire V2, 80Mhz, Lqfp-100; Product Range Nxp 46M3551
MICROCONTROLLER MCU, 32 BIT, COLDFIRE V2, 80MHZ, LQFP-100; Product Range:Coldfire V2 Family MCF521x Series Microcontrollers; Architecture:Coldfir e v2; MCU Core Size:32bit; Program Memory Size:128KB; RAM Memory Size:16KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, COLDFIRE V2, 80MHZ, LQFP-100; Product Range:Coldfire V2 Family MCF521x Series Microcontrollers; Architecture:Coldfire v2; MCU Core Size:32bit; Program Memory Size:128KB; RAM Memory Size:16KB RoHS Compliant: Yes

Supplier's Site Datasheet
MCU 32-bit MCF5211x ColdFire RISC 128KB Flash 3.3V 100-Pin LQFP Tray - 568-MCF52110CAF80 - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit MCF5211x ColdFire RISC 128KB Flash 3.3V 100-Pin LQFP Tray
568-MCF52110CAF80
MCU 32-bit MCF5211x ColdFire RISC 128KB Flash 3.3V 100-Pin LQFP Tray 568-MCF52110CAF80
MCU 32-bit MCF5211x ColdFire RISC 128KB Flash 3.3V 100-Pin LQFP Tray

MCU 32-bit MCF5211x ColdFire RISC 128KB Flash 3.3V 100-Pin LQFP Tray

Supplier's Site
Embedded - Microcontrollers - MCF52110CAF80 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF52110CAF80
Embedded - Microcontrollers MCF52110CAF80
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MCF52110CAF80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF52110CAF80
Microcontrollers MCF52110CAF80
Coldfire V2 MCF521xx Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Coldfire V2 MCF521xx Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF52110CAF80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF52110CAF80
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF52110CAF80
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MCF52110CAF80
32-bit Microcontrollers - MCU MCF52110CAF80
32-bit Microcontrollers - MCU KIRIN0 WITHOUT USB

32-bit Microcontrollers - MCU KIRIN0 WITHOUT USB

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCF52110CAF80-ND 685-MCF52110CAF80 MCF52110CAF80 208146-MCF52110CAF80 46M3551 568-MCF52110CAF80 MCF52110CAF80 MCF52110CAF80 MCF52110CAF80 MCF52110CAF80
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MCF52110CAF80 Microcontroller Mcu, 32 Bit, Coldfire V2, 80Mhz, Lqfp-100; Product Range Nxp MCU 32-bit MCF5211x ColdFire RISC 128KB Flash 3.3V 100-Pin LQFP Tray Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 66 MHz 80 MHz 66 MHz 25 MHz 66 MHz 66 MHz
Bits Other; A/D 8x12b
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 438559C-107 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details