Coldfire V2 MCF521xx Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 81-MAPBGA (10x10)
IC MCU 32BIT 64KB FLASH 81MAPBGA
IC MCU 32BIT 64KB FLASH 81MAPBGA
32-bit Microcontrollers - MCU KIRIN0 WITHOUT USB
ColdFire V2 MCF521xx Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 81-MAPBGA (10x10)
Coldfire V2 MCF521xx Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 81-MAPBGA (10x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF52100CVM80-ND | MCF52100CVM80 | MCF52100CVM80 | MCF52100CVM80 | MCF52100CVM80 | MCF52100CVM80 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 8x12b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 64 KB |