NXP Semiconductors Microcontrollers MCF5207CVM166J

Description
IC MCU 32BIT ROMLESS 144MAPBGA
Request a Quote Datasheet
Description
IC MCU 32BIT ROMLESS 144MAPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MCF5207CVM166J-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF5207CVM166J-ND
Microcontrollers MCF5207CVM166J-ND
IC MCU 32BIT ROMLESS 144MAPBGA

IC MCU 32BIT ROMLESS 144MAPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1195317-MCF5207CVM166J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1195317-MCF5207CVM166J
Integrated Circuits (ICs) - Embedded - Microcontrollers 1195317-MCF5207CVM166J
Win Source Part Number: 1195317-MCF5207CVM16 6J Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MCF520x Core Processor: Coldfire V2 Speed: 166.67MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, WDT Number of I/O: 30 Program Memory Type: ROMless RAM Size: 16K x 8 Oscillator Type: External Package / Case: 144-LBGA Supplier Device Package: 144-MAPBGA (13x13) Temperature Range - Operating: -40°C ~ 85°C Supply Voltage - Operating: 1.4V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.31.0001 Mfr: Freescale Semiconductor Other Names: FREFREMCF5207CVM166J ,2156-MCF5207CVM166J -FR Product Status: Obsolete

Win Source Part Number: 1195317-MCF5207CVM166J
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MCF520x
Core Processor: Coldfire V2
Speed: 166.67MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: DMA, WDT
Number of I/O: 30
Program Memory Type: ROMless
RAM Size: 16K x 8
Oscillator Type: External
Package / Case: 144-LBGA
Supplier Device Package: 144-MAPBGA (13x13)
Temperature Range - Operating: -40°C ~ 85°C
Supply Voltage - Operating: 1.4V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 55 pct.
HTSUS: 8542.31.0001
Mfr: Freescale Semiconductor
Other Names: FREFREMCF5207CVM166J,2156-MCF5207CVM166J-FR
Product Status: Obsolete

Buy Now Datasheet
32-bit 32BIT 166.67MHz Embedded Microcontroller MCU - 685-MCF5207CVM166J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 166.67MHz Embedded Microcontroller MCU
685-MCF5207CVM166J
32-bit 32BIT 166.67MHz Embedded Microcontroller MCU 685-MCF5207CVM166J
IC MCU 32BIT ROMLESS 144MAPBGA / Coldfire V2 series Microcontroller IC 32-Bit Single-Core 166.67MHz ROMless 144-MAPBGA (13x13) Product overview: MCF5207CVM166J from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 166.67MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 166.67MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5207CVM166J can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 144MAPBGA / Coldfire V2 series Microcontroller IC 32-Bit Single-Core 166.67MHz ROMless 144-MAPBGA (13x13) Product overview: MCF5207CVM166J from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 166.67MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 166.67MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5207CVM166J can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - MCF5207CVM166J - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MCF5207CVM166J
Microcontrollers MCF5207CVM166J
IC MCU 32BIT ROMLESS 144MAPBGA

IC MCU 32BIT ROMLESS 144MAPBGA

Supplier's Site Datasheet
Microcontrollers - MCF5207CVM166J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF5207CVM166J
Microcontrollers MCF5207CVM166J
Coldfire V2 MCF520x Microcontroller IC 32-Bit Single-Core 166.67MHz ROMless 144-MAPBGA (13x13)

Coldfire V2 MCF520x Microcontroller IC 32-Bit Single-Core 166.67MHz ROMless 144-MAPBGA (13x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCF5207CVM166J-ND 1195317-MCF5207CVM166J 685-MCF5207CVM166J MCF5207CVM166J MCF5207CVM166J
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 166.67MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 167 MHz 167 MHz 167 MHz 167 MHz
RAM 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless
Supply Voltage 1.4 to 3.6 volts 1.4 to 3.6 volts 1.4 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7504AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details