NXP Semiconductors Embedded - Embedded - Microcontrollers - MCF5206FT25A MCF5206FT25A

Description
Manufacturer: NXP Win Source Part Number: 208144-MCF5206FT25A Packaging: Tray Core Processor: Coldfire V2 Number of I/O: 8 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 160-QFP (28x28) Speed(Frequency): 25MHz Supply Voltage - Operating: 4.75 V to 5.25 V Part Core Size: 32-Bit Data RAM Size: 512 x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 208144-MCF5206FT25A Packaging: Tray Core Processor: Coldfire V2 Number of I/O: 8 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 160-QFP (28x28) Speed(Frequency): 25MHz Supply Voltage - Operating: 4.75 V to 5.25 V Part Core Size: 32-Bit Data RAM Size: 512 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MCF5206FT25A - 208144-MCF5206FT25A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF5206FT25A
208144-MCF5206FT25A
Embedded - Embedded - Microcontrollers - MCF5206FT25A 208144-MCF5206FT25A
Manufacturer: NXP Win Source Part Number: 208144-MCF5206FT25A Packaging: Tray Core Processor: Coldfire V2 Number of I/O: 8 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 160-QFP (28x28) Speed(Frequency): 25MHz Supply Voltage - Operating: 4.75 V to 5.25 V Part Core Size: 32-Bit Data RAM Size: 512 x 8

Manufacturer: NXP
Win Source Part Number: 208144-MCF5206FT25A
Packaging: Tray
Core Processor: Coldfire V2
Number of I/O: 8
Program Memory Type: ROMless
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 160-QFP (28x28)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 4.75 V to 5.25 V
Part Core Size: 32-Bit
Data RAM Size: 512 x 8

Buy Now Datasheet
 - MCF5206FT25A - Rochester Electronics
Newburyport, MA, United States
RISC Microprocessor, 32-Bit, 25MHz, CMOS, PQFP160

RISC Microprocessor, 32-Bit, 25MHz, CMOS, PQFP160

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 208144-MCF5206FT25A MCF5206FT25A
Product Name Embedded - Embedded - Microcontrollers - MCF5206FT25A
Data Bus 32 Bit 32 Bit; 32-Bit
Life Cycle Stage Obsolete(EOL) Obsolete
Clock Speed 25 MHz
RAM 0.5120 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details