IC MPU MCF520X 54MHZ 160QFP Product overview: MCF5206EAB54 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 54MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 54MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCF5206EAB54 can be used for catalog matching and distributor lookup.
Coldfire V2 Microprocessor IC MCF520x 1 Core, 32-Bit 54MHz 160-QFP (28x28)
IC MCU 32BIT ROMLESS 160QFP
IC MCU 32BIT ROMLESS 160QFP
Coldfire V2 Microprocessor IC MCF520x 1 Core, 32-Bit 54MHz 160-QFP (28x28)
Coldfire V2 Microprocessor IC MCF520x 1 Core, 32-Bit 54MHz 160-QFP (28x28)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MCF5206EAB54 | MCF5206EAB54-ND | MCF5206EAB54 | MCF5206EAB54 | MCF5206EAB54 |
| Product Name | 54MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Tray | Other; 160-BQFP | QFP | QFP; Other; 160-BQFP | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | Coldfire V2 | Coldfire V2 | Coldfire V2 | Coldfire V2 |