NXP Semiconductors Microprocessors MCF5206EAB40

Description
Coldfire V2 Microprocessor IC MCF520x 1 Core, 32-Bit 40MHz 160-QFP (28x28)
Request a Quote
Description
Coldfire V2 Microprocessor IC MCF520x 1 Core, 32-Bit 40MHz 160-QFP (28x28)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCF5206EAB40 is a ColdFire V2 microprocessor from Quarktwin Technology Ltd., featuring a 32-bit architecture and operating at a clock speed of 40 MHz. It is housed in a 160-QFP package, measuring 28x28 mm. This microprocessor is designed for applications requiring efficient processing capabilities and integrates various modules including a DMA controller, UART modules, and a timer module. The device supports a range of memory configurations and includes an instruction cache to enhance performance. It is suitable for embedded systems and applications that benefit from its integrated features and processing power.

Datasheet Summary
Powered by GS/AI

The MCF5206EAB40 is a ColdFire V2 microprocessor from Quarktwin Technology Ltd., featuring a 32-bit architecture and operating at a clock speed of 40 MHz. It is housed in a 160-QFP package, measuring 28x28 mm. This microprocessor is designed for applications requiring efficient processing capabilities and integrates various modules including a DMA controller, UART modules, and a timer module. The device supports a range of memory configurations and includes an instruction cache to enhance performance. It is suitable for embedded systems and applications that benefit from its integrated features and processing power.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCF5206EAB40-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCF5206EAB40-ND
Microprocessors MCF5206EAB40-ND
Coldfire V2 Microprocessor IC MCF520x 1 Core, 32-Bit 40MHz 160-QFP (28x28)

Coldfire V2 Microprocessor IC MCF520x 1 Core, 32-Bit 40MHz 160-QFP (28x28)

Buy Now Datasheet
40MHZ Embedded Microprocessor MPU - 694-MCF5206EAB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHZ Embedded Microprocessor MPU
694-MCF5206EAB40
40MHZ Embedded Microprocessor MPU 694-MCF5206EAB40
IC MPU MCF520X 40MHZ 160QFP Product overview: MCF5206EAB40 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 40MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCF5206EAB40 can be used for catalog matching and distributor lookup.

IC MPU MCF520X 40MHZ 160QFP Product overview: MCF5206EAB40 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 40MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCF5206EAB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MCF5206EAB40 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCF5206EAB40
Embedded - Microprocessors MCF5206EAB40
IC MCU 32BIT ROMLESS 160QFP

IC MCU 32BIT ROMLESS 160QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCF5206EAB40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCF5206EAB40
Integrated Circuits (ICs) - Embedded - Microprocessors MCF5206EAB40
IC MCU 32BIT ROMLESS 160QFP

IC MCU 32BIT ROMLESS 160QFP

Supplier's Site
Microprocessors - MCF5206EAB40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCF5206EAB40
Microprocessors MCF5206EAB40
Coldfire V2 Microprocessor IC MCF520x 1 Core, 32-Bit 40MHz 160-QFP (28x28)

Coldfire V2 Microprocessor IC MCF520x 1 Core, 32-Bit 40MHz 160-QFP (28x28)

Buy Now Datasheet
Microprocessors - MCF5206EAB40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCF5206EAB40
Microprocessors MCF5206EAB40
Coldfire V2 Microprocessor IC MCF520x 1 Core, 32-Bit 40MHz 160-QFP (28x28)

Coldfire V2 Microprocessor IC MCF520x 1 Core, 32-Bit 40MHz 160-QFP (28x28)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCF5206EAB40-ND 694-MCF5206EAB40 MCF5206EAB40 MCF5206EAB40 MCF5206EAB40
Product Name Microprocessors 40MHZ Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family Coldfire V2 ColdFire MCF5xxx Processor Coldfire V2 Coldfire V2 Coldfire V2
Supply Voltage 3.3V 3.3
Package Type Other; 160-BQFP Other; Tray QFP QFP; Other; 160-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - FWIXP421BB - Lingto Electronic Limited
Specs
Microprocessor Family Xscale
View Details
AM1705 Sitara Processor - AM1705BPTPD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
4 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details