NXP Semiconductors 32-bit 32BIT 32KB Embedded Microcontroller MCU MCF51QU32VHS

Description
IC MCU 32BIT 32KB FLASH 44MAPLGA Product overview: MCF51QU32VHS from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51QU32VHS can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 32BIT 32KB FLASH 44MAPLGA Product overview: MCF51QU32VHS from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51QU32VHS can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCF51QU32VHS is a 32-bit microcontroller from Quarktwin Technology Ltd. featuring a ColdFire V1 CPU that operates at speeds up to 50 MHz. It supports a voltage range of 1.71 V to 3.6 V and is designed to function in ambient temperatures from -40°C to 105°C. The microcontroller includes 32 KB of flash memory, along with various integrated peripherals such as a 12-bit SAR ADC, a 12-bit DAC, and multiple communication interfaces including UART, SPI, and I2C. It also features a DMA controller, low-power modes for energy efficiency, and a hardware CRC module for data integrity. The device is suitable for applications requiring robust performance and power management capabilities.

Datasheet Summary
Powered by GS/AI

The MCF51QU32VHS is a 32-bit microcontroller from Quarktwin Technology Ltd. featuring a ColdFire V1 CPU that operates at speeds up to 50 MHz. It supports a voltage range of 1.71 V to 3.6 V and is designed to function in ambient temperatures from -40°C to 105°C. The microcontroller includes 32 KB of flash memory, along with various integrated peripherals such as a 12-bit SAR ADC, a 12-bit DAC, and multiple communication interfaces including UART, SPI, and I2C. It also features a DMA controller, low-power modes for energy efficiency, and a hardware CRC module for data integrity. The device is suitable for applications requiring robust performance and power management capabilities.

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 32KB Embedded Microcontroller MCU - 685-MCF51QU32VHS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-MCF51QU32VHS
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-MCF51QU32VHS
IC MCU 32BIT 32KB FLASH 44MAPLGA Product overview: MCF51QU32VHS from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51QU32VHS can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 44MAPLGA Product overview: MCF51QU32VHS from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51QU32VHS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MCF51QU32VHS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF51QU32VHS-ND
Microcontrollers MCF51QU32VHS-ND
Coldfire V1 MCF51Qx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-MAPLGA (5x5)

Coldfire V1 MCF51Qx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-MAPLGA (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MCF51QU32VHS - 926482-MCF51QU32VHS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF51QU32VHS
926482-MCF51QU32VHS
Embedded - Embedded - Microcontrollers - MCF51QU32VHS 926482-MCF51QU32VHS
Manufacturer: NXP Win Source Part Number: 926482-MCF51QU32VHS Series: MCF51Qx Operating Temperature Range: -40°C ~ 105°C (TA) Features: Coldfire V1 series Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH 44-MAPLGA (5x5) Core Processor: Coldfire V1 Speed: 50MHz Package: Tray Package: 44-VFLGA Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 1x12b Oscillator Type: External Supply Voltage: 1.71V ~ 3.6V Family Name: MCF51 Categories: Integrated Circuits (ICs) Case / Package: 44-MAPLGA (5x5) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926482-MCF51QU32VHS
Series: MCF51Qx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Coldfire V1 series Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH 44-MAPLGA (5x5)
Core Processor: Coldfire V1
Speed: 50MHz
Package: Tray
Package: 44-VFLGA Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x12b; D/A 1x12b
Oscillator Type: External
Supply Voltage: 1.71V ~ 3.6V
Family Name: MCF51
Categories: Integrated Circuits (ICs)
Case / Package: 44-MAPLGA (5x5)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
 - MCF51QU32VHS - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, 50MHz, CMOS

Microcontroller, 32-Bit, FLASH, 50MHz, CMOS

Supplier's Site Datasheet
Embedded - Microcontrollers - MCF51QU32VHS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF51QU32VHS
Embedded - Microcontrollers MCF51QU32VHS
IC MCU 32BIT 32KB FLASH 44MAPLGA

IC MCU 32BIT 32KB FLASH 44MAPLGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF51QU32VHS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF51QU32VHS
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF51QU32VHS
IC MCU 32BIT 32KB FLASH 44MAPLGA

IC MCU 32BIT 32KB FLASH 44MAPLGA

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MCF51QU32VHS
32-bit Microcontrollers - MCU MCF51QU32VHS
32-bit Microcontrollers - MCU COLDFIREV1 32kFLASH

32-bit Microcontrollers - MCU COLDFIREV1 32kFLASH

Buy Now Datasheet
Microcontrollers - MCF51QU32VHS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF51QU32VHS
Microcontrollers MCF51QU32VHS
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - MCF51QU32VHS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF51QU32VHS
Microcontrollers MCF51QU32VHS
Coldfire V1 MCF51Qx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-MAPLGA (5x5)

Coldfire V1 MCF51Qx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-MAPLGA (5x5)

Buy Now Datasheet
Microcontrollers - MCF51QU32VHS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF51QU32VHS
Microcontrollers MCF51QU32VHS
Coldfire V1 MCF51Qx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-MAPLGA (5x5)

Coldfire V1 MCF51Qx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-MAPLGA (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MCF51QU32VHS MCF51QU32VHS-ND 926482-MCF51QU32VHS MCF51QU32VHS MCF51QU32VHS MCF51QU32VHS MCF51QU32VHS MCF51QU32VHS MCF51QU32VHS
Product Name 32-bit 32BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MCF51QU32VHS Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 8 KB 8 KB 32 KB 8 KB 8 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

802.11a WLCSP Embedded Microcontroller MCU - 879-BCM4339XKWBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details