MCF51QE 32-BIT MCU, COLDFIRE V1 Product overview: MCF51QE32CLH from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51QE32CLH can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 087266-MCF51QE32CLH
Packaging: Tray
Core Processor: Coldfire V1
Number of I/O: 54
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Coldfire V1 MCF51QE Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50.33MHz, CMOS, PQFP64
Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50.33MHz, CMOS, PQFP64
IC MCU 32BIT 32KB FLASH 64LQFP
MCF51QE 32-BIT MCU, COLDFIRE V1
32-bit Microcontrollers - MCU Flexis Series 32 Bit 32K FLASH
Coldfire V1 MCF51QE Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF51QE32CLH | 087266-MCF51QE32CLH | MCF51QE32CLH-ND | MCF51QE32CLH | MCF51QE32CLH | MCF51QE32CLH | MCF51QE32CLH | MCF51QE32CLH | MCF51QE32CLH |
| Product Name | 32-bit Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MCF51QE32CLH | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Package Type | Other; Bulk | QFP; Other; 64-LQFP (10x10) | LFQP; Other; 64-LQFP | QFP; Other; LQFP64 | Other; 64-LQFP | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP | ||
| Life Cycle Stage | Active | Active | Active | Active | Active | ||||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||||
| RAM | 32 KB | 8 KB | 8 KB | 8 KB | 8 KB |