NXP Semiconductors Embedded - Embedded - Microcontrollers - MCF51MM256CLK MCF51MM256CLK

Description
Manufacturer: NXP Win Source Part Number: 1220619-MCF51MM256CL K Packaging: Tray Mounting Style: SMD Core Processor: Coldfire V1 Speed: 50MHz Connectivity: CANbus, EBI/EMI, I2C, SCI, SPI, USB OTG Peripherals: LVD, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x16b; D/A 1x12b Oscillator Type: External Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 80-FQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: MCF51MM256 Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 47 Date RAM Size: 32K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1220619-MCF51MM256CL K Packaging: Tray Mounting Style: SMD Core Processor: Coldfire V1 Speed: 50MHz Connectivity: CANbus, EBI/EMI, I2C, SCI, SPI, USB OTG Peripherals: LVD, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x16b; D/A 1x12b Oscillator Type: External Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 80-FQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: MCF51MM256 Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 47 Date RAM Size: 32K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MCF51MM256CLK - 1220619-MCF51MM256CLK - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF51MM256CLK
1220619-MCF51MM256CLK
Embedded - Embedded - Microcontrollers - MCF51MM256CLK 1220619-MCF51MM256CLK
Manufacturer: NXP Win Source Part Number: 1220619-MCF51MM256CL K Packaging: Tray Mounting Style: SMD Core Processor: Coldfire V1 Speed: 50MHz Connectivity: CANbus, EBI/EMI, I2C, SCI, SPI, USB OTG Peripherals: LVD, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x16b; D/A 1x12b Oscillator Type: External Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 80-FQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: MCF51MM256 Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 47 Date RAM Size: 32K x 8

Manufacturer: NXP
Win Source Part Number: 1220619-MCF51MM256CLK
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V1
Speed: 50MHz
Connectivity: CANbus, EBI/EMI, I2C, SCI, SPI, USB OTG
Peripherals: LVD, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x16b; D/A 1x12b
Oscillator Type: External
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 80-FQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: MCF51MM256
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 47
Date RAM Size: 32K x 8

Buy Now
Microcontrollers - MCF51MM256CLK-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF51MM256CLK-ND
Microcontrollers MCF51MM256CLK-ND
Coldfire V1 MCF51MM Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)

Coldfire V1 MCF51MM Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-MCF51MM256CLK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-MCF51MM256CLK
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-MCF51MM256CLK
IC MCU 32BIT 256KB FLASH 80FQFP Product overview: MCF51MM256CLK from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51MM256CLK can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 80FQFP Product overview: MCF51MM256CLK from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51MM256CLK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MCF51MM256CLK - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50.33MHz, CMOS, PQFP80

Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50.33MHz, CMOS, PQFP80

Supplier's Site Datasheet
 - MCF51MM256CLK - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50.33MHz, CMOS, PQFP80

Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 50.33MHz, CMOS, PQFP80

Supplier's Site Datasheet
Embedded - Microcontrollers - MCF51MM256CLK - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF51MM256CLK
Embedded - Microcontrollers MCF51MM256CLK
IC MCU 32BIT 256KB FLASH 80FQFP

IC MCU 32BIT 256KB FLASH 80FQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF51MM256CLK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF51MM256CLK
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF51MM256CLK
IC MCU 32BIT 256KB FLASH 80FQFP

IC MCU 32BIT 256KB FLASH 80FQFP

Supplier's Site
Microcontrollers - MCF51MM256CLK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF51MM256CLK
Microcontrollers MCF51MM256CLK
Coldfire V1 MCF51MM Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)

Coldfire V1 MCF51MM Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)

Buy Now Datasheet
Microcontrollers - MCF51MM256CLK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF51MM256CLK
Microcontrollers MCF51MM256CLK
Coldfire V1 MCF51MM Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)

Coldfire V1 MCF51MM Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MCF51MM256CLK
32-bit Microcontrollers - MCU MCF51MM256CLK
32-bit Microcontrollers - MCU 32BIT 256K FLASH

32-bit Microcontrollers - MCU 32BIT 256K FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1220619-MCF51MM256CLK MCF51MM256CLK-ND 685-MCF51MM256CLK MCF51MM256CLK MCF51MM256CLK MCF51MM256CLK MCF51MM256CLK MCF51MM256CLK
Product Name Embedded - Embedded - Microcontrollers - MCF51MM256CLK Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50.33 MHz 50 MHz 50 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers