Coldfire V1 MCF51JM Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | MCF51JM128VLD,557 |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active |
| Clock Speed | 50 MHz |
| RAM | 16 KB |