Manufacturer: NXP
Win Source Part Number: 883956-MCF51JF64VLF
Series: MCF51Jx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Coldfire V1 series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Core Processor: Coldfire V1
Speed: 50MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x12b; D/A 1x12b
Oscillator Type: External
Supply Voltage: 1.71V ~ 3.6V
Family Name: MCF51
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 64KB FLASH 48LQFP Product overview: MCF51JF64VLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51JF64VLF can be used for catalog matching and distributor lookup.
Coldfire V1 MCF51Jx Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Coldfire V1 MCF51Jx Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 64KB FLASH 48LQFP
32-bit Microcontrollers - MCU COLDFIREV1 64K FLASH
IC MCU 32BIT 64KB FLASH 48LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 883956-MCF51JF64VLF | 685-MCF51JF64VLF | MCF51JF64VLF-ND | MCF51JF64VLF | MCF51JF64VLF | MCF51JF64VLF | MCF51JF64VLF |
| Product Name | Embedded - Embedded - Microcontrollers - MCF51JF64VLF | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 50 MHz | 32 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 64 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH | |||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts |