Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer: NXP
Win Source Part Number: 1220604-MCF51AC256BV
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V1
Speed: 50MHz
Connectivity: I2C, SCI, SPI
Peripherals: LVD, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x12b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: MCF51AC256
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 54
Date RAM Size: 32K x 8
IC MCU 32BIT 256KB FLASH 64LQFP Product overview: MCF51AC256BVPUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51AC256BVPUE can be used for catalog matching and distributor lookup.
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
32-bit Microcontrollers - MCU 256KFLASH 32K RAM NO CAN
Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF51AC256BVPUE-ND | 1220604-MCF51AC256BVPUE | 685-MCF51AC256BVPUE | MCF51AC256BVPUE | MCF51AC256BVPUE | MCF51AC256BVPUE | MCF51AC256BVPUE | MCF51AC256BVPUE |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MCF51AC256BVPUE | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50.33 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 20x12b | |||||||
| RAM | 32 KB | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |