NXP Semiconductors Microcontrollers MCF51AC256AVFUE

Description
Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-QFP (14x14)
Request a Quote Datasheet
Description
Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-QFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-14155-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14155-ND
Microcontrollers 568-14155-ND
Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-QFP (14x14)

Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-MCF51AC256AVFUE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-MCF51AC256AVFUE
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-MCF51AC256AVFUE
IC MCU 32BIT 256KB FLASH 64QFP Product overview: MCF51AC256AVFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51AC256AVFUE can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64QFP Product overview: MCF51AC256AVFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51AC256AVFUE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MCF51AC256AVFUE - 810324-MCF51AC256AVFUE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF51AC256AVFUE
810324-MCF51AC256AVFUE
Embedded - Embedded - Microcontrollers - MCF51AC256AVFUE 810324-MCF51AC256AVFUE
Manufacturer: NXP USA Inc. Win Source Part Number: 810324-MCF51AC256AVF UE Packaging: Tray Mounting Style: SMD Core Processor: Coldfire V1 Speed: 50MHz Core Size: 32-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: LVD, PWM, WDT Number of I/O: 54 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 20x12b Oscillator Type: External Supplier Device Package: 64-QFP (14x14) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 64-QFP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 420 MSL Level: 3 (168 Hours) Part Number Series: MCF51AC256 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: NXP USA Inc.
Win Source Part Number: 810324-MCF51AC256AVFUE
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V1
Speed: 50MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: LVD, PWM, WDT
Number of I/O: 54
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 20x12b
Oscillator Type: External
Supplier Device Package: 64-QFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 64-QFP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 420
MSL Level: 3 (168 Hours)
Part Number Series: MCF51AC256
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF51AC256AVFUE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF51AC256AVFUE
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF51AC256AVFUE
IC MCU 32BIT 256KB FLASH 64QFP

IC MCU 32BIT 256KB FLASH 64QFP

Supplier's Site
MCU 32-bit MCF51AC ColdFire RISC 256KB Flash 3.3V/5V 64-Pin PQFP Tray - 568-MCF51AC256AVFUE - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit MCF51AC ColdFire RISC 256KB Flash 3.3V/5V 64-Pin PQFP Tray
568-MCF51AC256AVFUE
MCU 32-bit MCF51AC ColdFire RISC 256KB Flash 3.3V/5V 64-Pin PQFP Tray 568-MCF51AC256AVFUE
MCU 32-bit MCF51AC ColdFire RISC 256KB Flash 3.3V/5V 64-Pin PQFP Tray

MCU 32-bit MCF51AC ColdFire RISC 256KB Flash 3.3V/5V 64-Pin PQFP Tray

Supplier's Site
Embedded - Microcontrollers - MCF51AC256AVFUE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF51AC256AVFUE
Embedded - Microcontrollers MCF51AC256AVFUE
IC MCU 32BIT 256KB FLASH 64QFP

IC MCU 32BIT 256KB FLASH 64QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MCF51AC256AVFUE
32-bit Microcontrollers - MCU MCF51AC256AVFUE
32-bit Microcontrollers - MCU 256KFLASH 32K RAM CAN EN

32-bit Microcontrollers - MCU 256KFLASH 32K RAM CAN EN

Buy Now Datasheet
Microcontrollers - MCF51AC256AVFUE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MCF51AC256AVFUE
Microcontrollers MCF51AC256AVFUE
IC MCU 32BIT 256KB FLASH 64QFP

IC MCU 32BIT 256KB FLASH 64QFP

Supplier's Site Datasheet
Microcontrollers - MCF51AC256AVFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF51AC256AVFUE
Microcontrollers MCF51AC256AVFUE
Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-QFP (14x14)

Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-14155-ND 685-MCF51AC256AVFUE 810324-MCF51AC256AVFUE MCF51AC256AVFUE 568-MCF51AC256AVFUE MCF51AC256AVFUE MCF51AC256AVFUE MCF51AC256AVFUE MCF51AC256AVFUE
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MCF51AC256AVFUE Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 32-bit MCF51AC ColdFire RISC 256KB Flash 3.3V/5V 64-Pin PQFP Tray Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50.33 MHz 50 MHz 50 MHz 16 MHz 50 MHz 50 MHz
Bits Other; A/D 20x12b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details