NXP Semiconductors Microcontrollers MCF51AC128ACFUE

Description
32-bit MCU, ColdFire V1 core, 128KB Flash, 50MHz, QFP 64
Request a Quote Datasheet
Description
32-bit MCU, ColdFire V1 core, 128KB Flash, 50MHz, QFP 64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MCF51AC128ACFUE - Rochester Electronics
Newburyport, MA, United States
32-bit MCU, ColdFire V1 core, 128KB Flash, 50MHz, QFP 64

32-bit MCU, ColdFire V1 core, 128KB Flash, 50MHz, QFP 64

Supplier's Site Datasheet
Microcontrollers - MCF51AC128ACFUE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF51AC128ACFUE-ND
Microcontrollers MCF51AC128ACFUE-ND
Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-QFP (14x14)

Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-MCF51AC128ACFUE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-MCF51AC128ACFUE
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-MCF51AC128ACFUE
IC MCU 32BIT 128KB FLASH 64QFP Product overview: MCF51AC128ACFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51AC128ACFUE can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64QFP Product overview: MCF51AC128ACFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF51AC128ACFUE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MCF51AC128ACFUE - 041541-MCF51AC128ACFUE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF51AC128ACFUE
041541-MCF51AC128ACFUE
Embedded - Embedded - Microcontrollers - MCF51AC128ACFUE 041541-MCF51AC128ACFUE
Manufacturer: NXP Win Source Part Number: 041541-MCF51AC128ACF UE Packaging: Tray Core Processor: Coldfire V1 Number of I/O: 54 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 32K x 8

Manufacturer: NXP
Win Source Part Number: 041541-MCF51AC128ACFUE
Packaging: Tray
Core Processor: Coldfire V1
Number of I/O: 54
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFP (14x14)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8

Buy Now Datasheet
MCU, 32BIT, 128K FLASH, FLEXIS, 64QFP - 568-MCF51AC128ACFUE - Utmel Electronic Limited
Hong Kong, China
MCU, 32BIT, 128K FLASH, FLEXIS, 64QFP
568-MCF51AC128ACFUE
MCU, 32BIT, 128K FLASH, FLEXIS, 64QFP 568-MCF51AC128ACFUE
MCU, 32BIT, 128K FLASH, FLEXIS, 64QFP

MCU, 32BIT, 128K FLASH, FLEXIS, 64QFP

Supplier's Site
Microcontrollers - MCF51AC128ACFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF51AC128ACFUE
Microcontrollers MCF51AC128ACFUE
Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-QFP (14x14)

Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
Microcontrollers - MCF51AC128ACFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF51AC128ACFUE
Microcontrollers MCF51AC128ACFUE
Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-QFP (14x14)

Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - MCF51AC128ACFUE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF51AC128ACFUE
Embedded - Microcontrollers MCF51AC128ACFUE
IC MCU 32BIT 128KB FLASH 64QFP

IC MCU 32BIT 128KB FLASH 64QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF51AC128ACFUE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF51AC128ACFUE
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF51AC128ACFUE
IC MCU 32BIT 128KB FLASH 64QFP

IC MCU 32BIT 128KB FLASH 64QFP

Supplier's Site
Microcontrollers - MCF51AC128ACFUE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MCF51AC128ACFUE
Microcontrollers MCF51AC128ACFUE
IC MCU 32BIT 128KB FLASH 64QFP

IC MCU 32BIT 128KB FLASH 64QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MCF51AC128ACFUE
32-bit Microcontrollers - MCU MCF51AC128ACFUE
32-bit Microcontrollers - MCU 128K FLASH, 32K RAM CAN

32-bit Microcontrollers - MCU 128K FLASH, 32K RAM CAN

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCF51AC128ACFUE MCF51AC128ACFUE-ND 685-MCF51AC128ACFUE 041541-MCF51AC128ACFUE 568-MCF51AC128ACFUE MCF51AC128ACFUE MCF51AC128ACFUE MCF51AC128ACFUE MCF51AC128ACFUE MCF51AC128ACFUE
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MCF51AC128ACFUE MCU, 32BIT, 128K FLASH, FLEXIS, 64QFP Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Life Cycle Stage Active Active Active Active Active
ROM Type Flash Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; QFP QFP; Other; 64-QFP Other; Tray QFP; Other; 64-QFP (14x14) QFP; Other; 64-QFP QFP; Other; 64-QFP Other; 64-QFP QFP; Other; 64-QFP
Clock Speed 50 MHz 50.33 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products