NXP Semiconductors Microcontrollers MC9S12XEQ384MAL

Description
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)
Request a Quote Datasheet
Description
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S12XEQ384MAL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12XEQ384MAL-ND
Microcontrollers MC9S12XEQ384MAL-ND
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
16-bit 16BIT 384KB Embedded Microcontroller MCU - 685-MC9S12XEQ384MAL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 384KB Embedded Microcontroller MCU
685-MC9S12XEQ384MAL
16-bit 16BIT 384KB Embedded Microcontroller MCU 685-MC9S12XEQ384MAL
IC MCU 16BIT 384KB FLASH 112LQFP Product overview: MC9S12XEQ384MAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XEQ384MAL can be used for catalog matching and distributor lookup.

IC MCU 16BIT 384KB FLASH 112LQFP Product overview: MC9S12XEQ384MAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XEQ384MAL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S12XEQ384MAL - 811810-MC9S12XEQ384MAL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12XEQ384MAL
811810-MC9S12XEQ384MAL
Embedded - Embedded - Microcontrollers - MC9S12XEQ384MAL 811810-MC9S12XEQ384MAL
Manufacturer: NXP USA Inc. Win Source Part Number: 811810-MC9S12XEQ384M AL Packaging: Tray Mounting Style: SMD Core Processor: HCS12X Speed: 50MHz Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 91 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 24K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supplier Device Package: 112-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 112-LQFP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 3 (168 Hours) Part Number Series: MC9S12XEQ384 Voltage - Supply (Vcc/Vdd): 1.72V ~ 5.5V

Manufacturer: NXP USA Inc.
Win Source Part Number: 811810-MC9S12XEQ384MAL
Packaging: Tray
Mounting Style: SMD
Core Processor: HCS12X
Speed: 50MHz
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 91
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 24K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Supplier Device Package: 112-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 112-LQFP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 3 (168 Hours)
Part Number Series: MC9S12XEQ384
Voltage - Supply (Vcc/Vdd): 1.72V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12XEQ384MAL
16-bit Microcontrollers - MCU MC9S12XEQ384MAL
16-bit Microcontrollers - MCU 16BIT 384K FLASH 112LQFP

16-bit Microcontrollers - MCU 16BIT 384K FLASH 112LQFP

Buy Now Datasheet
Microcontrollers - MC9S12XEQ384MAL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12XEQ384MAL
Microcontrollers MC9S12XEQ384MAL
IC MCU 16BIT 384KB FLASH 112LQFP

IC MCU 16BIT 384KB FLASH 112LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S12XEQ384MAL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12XEQ384MAL
Embedded - Microcontrollers MC9S12XEQ384MAL
IC MCU 16BIT 384KB FLASH 112LQFP

IC MCU 16BIT 384KB FLASH 112LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12XEQ384MAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12XEQ384MAL
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12XEQ384MAL
IC MCU 16BIT 384KB FLASH 112LQFP

IC MCU 16BIT 384KB FLASH 112LQFP

Supplier's Site
Microcontrollers - MC9S12XEQ384MAL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12XEQ384MAL
Microcontrollers MC9S12XEQ384MAL
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S12XEQ384MAL-ND 685-MC9S12XEQ384MAL 811810-MC9S12XEQ384MAL MC9S12XEQ384MAL MC9S12XEQ384MAL MC9S12XEQ384MAL MC9S12XEQ384MAL MC9S12XEQ384MAL
Product Name Microcontrollers 16-bit 16BIT 384KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S12XEQ384MAL 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 16x12b
RAM 24 KB 24 KB 384 KB 24 KB 24 KB 24 KB
ROM 384 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 96 KB
View Details
3 suppliers
Application Specific Microcontrollers - CP3UB37VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 835310 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers