NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S12XEP100CAG MC9S12XEP100CAG

Description
Manufacturer: NXP Win Source Part Number: 788182-MC9S12XEP100C AG Series: HCS12X Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HCS12X Speed: 50MHz Package: 144-LQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 119 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 64K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.72 V ~ 5.5 V Family Name: MC9S12XEP100 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): M30878MLB-XXXGP; M30855FHGP D3; M30878MH-XXXGP; M3087BMK-XXXGP; Introduction Date: August 11, 2007 ECCN: 3A991.a.2 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 788182-MC9S12XEP100C AG Series: HCS12X Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HCS12X Speed: 50MHz Package: 144-LQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 119 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 64K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.72 V ~ 5.5 V Family Name: MC9S12XEP100 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): M30878MLB-XXXGP; M30855FHGP D3; M30878MH-XXXGP; M3087BMK-XXXGP; Introduction Date: August 11, 2007 ECCN: 3A991.a.2 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12XEP100CAG - 788182-MC9S12XEP100CAG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12XEP100CAG
788182-MC9S12XEP100CAG
Embedded - Embedded - Microcontrollers - MC9S12XEP100CAG 788182-MC9S12XEP100CAG
Manufacturer: NXP Win Source Part Number: 788182-MC9S12XEP100C AG Series: HCS12X Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HCS12X Speed: 50MHz Package: 144-LQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 119 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 64K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.72 V ~ 5.5 V Family Name: MC9S12XEP100 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): M30878MLB-XXXGP; M30855FHGP D3; M30878MH-XXXGP; M3087BMK-XXXGP; Introduction Date: August 11, 2007 ECCN: 3A991.a.2 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788182-MC9S12XEP100CAG
Series: HCS12X
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HCS12X
Speed: 50MHz
Package: 144-LQFP
Core Size: 16-Bit
Connectivity: CAN, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 119
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 64K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.72 V ~ 5.5 V
Family Name: MC9S12XEP100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): M30878MLB-XXXGP; M30855FHGP D3; M30878MH-XXXGP; M3087BMK-XXXGP;
Introduction Date: August 11, 2007
ECCN: 3A991.a.2
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 1MB Embedded Microcontroller MCU
685-MC9S12XEP100CAG
16-bit 16BIT 1MB Embedded Microcontroller MCU 685-MC9S12XEP100CAG
IC MCU 16BIT 1MB FLASH 144LQFP Product overview: MC9S12XEP100CAG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XEP100CAG can be used for catalog matching and distributor lookup.

IC MCU 16BIT 1MB FLASH 144LQFP Product overview: MC9S12XEP100CAG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XEP100CAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S12XEP100CAG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12XEP100CAG-ND
Microcontrollers MC9S12XEP100CAG-ND
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - 8134198P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8134198P
Microcontrollers 8134198P
MCU,16-bit,S12X,25MH z,1MB Flash,QFP144

MCU,16-bit,S12X,25MHz,1MB Flash,QFP144

Supplier's Site
Microcontrollers - 8134198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8134198
Microcontrollers 8134198
MCU,16-bit,S12X,25MH z,1MB Flash,QFP144

MCU,16-bit,S12X,25MHz,1MB Flash,QFP144

Supplier's Site
Microcontrollers - 1697282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1697282
Microcontrollers 1697282
MCU,16-bit,S12X,25MH z,1MB Flash,QFP144

MCU,16-bit,S12X,25MHz,1MB Flash,QFP144

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12XEP100CAG
16-bit Microcontrollers - MCU MC9S12XEP100CAG
16-bit Microcontrollers - MCU 1M FLASH S12XEP SAILFI

16-bit Microcontrollers - MCU 1M FLASH S12XEP SAILFI

Buy Now Datasheet
Mcu, 16Bit, Hcs12X, 50Mhz, Lqfp-144; Product Range Nxp - 54M7211 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Hcs12X, 50Mhz, Lqfp-144; Product Range Nxp
54M7211
Mcu, 16Bit, Hcs12X, 50Mhz, Lqfp-144; Product Range Nxp 54M7211
MCU, 16BIT, HCS12X, 50MHZ, LQFP-144; Product Range:HCS12 Microcontrollers; Device Core:HCS12X; Data Bus Width:16bit; Operating Frequency Max:50MHz; Program Memory Size:1MB; No. of Pins:144Pins; IC Case / Package:LQFP RoHS Compliant: Yes

MCU, 16BIT, HCS12X, 50MHZ, LQFP-144; Product Range:HCS12 Microcontrollers; Device Core:HCS12X; Data Bus Width:16bit; Operating Frequency Max:50MHz; Program Memory Size:1MB; No. of Pins:144Pins; IC Case / Package:LQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12XEP100CAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12XEP100CAG
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12XEP100CAG
IC MCU 16BIT 1MB FLASH 144LQFP

IC MCU 16BIT 1MB FLASH 144LQFP

Supplier's Site
Microcontrollers - MC9S12XEP100CAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12XEP100CAG
Microcontrollers MC9S12XEP100CAG
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - MC9S12XEP100CAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12XEP100CAG
Microcontrollers MC9S12XEP100CAG
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12XEP100CAG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12XEP100CAG
Embedded - Microcontrollers MC9S12XEP100CAG
IC MCU 16BIT 1MB FLASH 144LQFP

IC MCU 16BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20) - 568-MC9S12XEP100CAG - Utmel Electronic Limited
Hong Kong, China
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
568-MC9S12XEP100CAG
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20) 568-MC9S12XEP100CAG
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Supplier's Site
Microcontrollers - MC9S12XEP100CAG - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12XEP100CAG
Microcontrollers MC9S12XEP100CAG
IC MCU 16BIT 1MB FLASH 144LQFP

IC MCU 16BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 788182-MC9S12XEP100CAG 685-MC9S12XEP100CAG MC9S12XEP100CAG-ND 8134198P 8134198 MC9S12XEP100CAG 54M7211 MC9S12XEP100CAG MC9S12XEP100CAG MC9S12XEP100CAG 568-MC9S12XEP100CAG MC9S12XEP100CAG
Product Name Embedded - Embedded - Microcontrollers - MC9S12XEP100CAG 16-bit 16BIT 1MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, Hcs12X, 50Mhz, Lqfp-144; Product Range Nxp Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20) Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 32 Bit 16 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 40 MHz 50 MHz
RAM 1000 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 4 KB 4 KB 1000 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products