NXP Semiconductors Microcontrollers MC9S12XDG128MAL

Description
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
Request a Quote Datasheet
Description
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S12XDG128MAL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12XDG128MAL-ND
Microcontrollers MC9S12XDG128MAL-ND
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S12XDG128MAL - 1220574-MC9S12XDG128MAL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12XDG128MAL
1220574-MC9S12XDG128MAL
Embedded - Embedded - Microcontrollers - MC9S12XDG128MAL 1220574-MC9S12XDG128MAL
Manufacturer: NXP Win Source Part Number: 1220574-MC9S12XDG128 MAL Packaging: Tray Mounting Style: SMD Core Processor: HCS12X Speed: 80MHz Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 2.35V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 112-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 112-LQFP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: MC9S12XDG128 Manufacturer Pack Quantity: 300 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 91 Date RAM Size: 12K x 8

Manufacturer: NXP
Win Source Part Number: 1220574-MC9S12XDG128MAL
Packaging: Tray
Mounting Style: SMD
Core Processor: HCS12X
Speed: 80MHz
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 2.35V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 112-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 112-LQFP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: MC9S12XDG128
Manufacturer Pack Quantity: 300
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 91
Date RAM Size: 12K x 8

Buy Now
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-MC9S12XDG128MAL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-MC9S12XDG128MAL
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-MC9S12XDG128MAL
IC MCU 16BIT 128KB FLASH 112LQFP Product overview: MC9S12XDG128MAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XDG128MAL can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 112LQFP Product overview: MC9S12XDG128MAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XDG128MAL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S12XDG128MAL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12XDG128MAL
Embedded - Microcontrollers MC9S12XDG128MAL
IC MCU 16BIT 128KB FLASH 112LQFP

IC MCU 16BIT 128KB FLASH 112LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12XDG128MAL
16-bit Microcontrollers - MCU MC9S12XDG128MAL
16-bit Microcontrollers - MCU 16BIT128KFLASH 12KRA

16-bit Microcontrollers - MCU 16BIT128KFLASH 12KRA

Buy Now Datasheet
Microcontrollers - MC9S12XDG128MAL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12XDG128MAL
Microcontrollers MC9S12XDG128MAL
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - MC9S12XDG128MAL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12XDG128MAL
Microcontrollers MC9S12XDG128MAL
HCS12X S12XD Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)

HCS12X S12XD Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)

Buy Now
Microcontrollers - MC9S12XDG128MAL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12XDG128MAL
Microcontrollers MC9S12XDG128MAL
IC MCU 16BIT 128KB FLASH 112LQFP

IC MCU 16BIT 128KB FLASH 112LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S12XDG128MAL-ND 1220574-MC9S12XDG128MAL 685-MC9S12XDG128MAL MC9S12XDG128MAL MC9S12XDG128MAL MC9S12XDG128MAL MC9S12XDG128MAL MC9S12XDG128MAL
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC9S12XDG128MAL 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 12 KB 128 KB 12 KB 12 KB 12 KB 12 KB
ROM 128 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRL33MHAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details