NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S12XD256MAL MC9S12XD256MAL

Description
Manufacturer: NXP Win Source Part Number: 074800-MC9S12XD256MA L Packaging: Tray Core Processor: HCS12X Number of I/O: 91 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 112-LQFP (20x20) Speed(Frequency): 80MHz Supply Voltage - Operating: 2.35 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 14K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 074800-MC9S12XD256MA L Packaging: Tray Core Processor: HCS12X Number of I/O: 91 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 112-LQFP (20x20) Speed(Frequency): 80MHz Supply Voltage - Operating: 2.35 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 14K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12XD256MAL - 074800-MC9S12XD256MAL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12XD256MAL
074800-MC9S12XD256MAL
Embedded - Embedded - Microcontrollers - MC9S12XD256MAL 074800-MC9S12XD256MAL
Manufacturer: NXP Win Source Part Number: 074800-MC9S12XD256MA L Packaging: Tray Core Processor: HCS12X Number of I/O: 91 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 112-LQFP (20x20) Speed(Frequency): 80MHz Supply Voltage - Operating: 2.35 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 14K x 8

Manufacturer: NXP
Win Source Part Number: 074800-MC9S12XD256MAL
Packaging: Tray
Core Processor: HCS12X
Number of I/O: 91
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 112-LQFP (20x20)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 2.35 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 14K x 8

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-MC9S12XD256MAL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-MC9S12XD256MAL
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-MC9S12XD256MAL
IC MCU 16BIT 256KB FLASH 112LQFP Product overview: MC9S12XD256MAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XD256MAL can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 112LQFP Product overview: MC9S12XD256MAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XD256MAL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S12XD256MAL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12XD256MAL-ND
Microcontrollers MC9S12XD256MAL-ND
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - MC9S12XD256MAL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12XD256MAL
Microcontrollers MC9S12XD256MAL
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S12XD256MAL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12XD256MAL
Embedded - Microcontrollers MC9S12XD256MAL
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12XD256MAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12XD256MAL
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12XD256MAL
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site
Microcontrollers - MC9S12XD256MAL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12XD256MAL
Microcontrollers MC9S12XD256MAL
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - MC9S12XD256MAL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12XD256MAL
Microcontrollers MC9S12XD256MAL
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12XD256MAL
16-bit Microcontrollers - MCU MC9S12XD256MAL
16-bit Microcontrollers - MCU 9S12XD256 TSMC3 GENERAL

16-bit Microcontrollers - MCU 9S12XD256 TSMC3 GENERAL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 074800-MC9S12XD256MAL 685-MC9S12XD256MAL MC9S12XD256MAL-ND MC9S12XD256MAL MC9S12XD256MAL MC9S12XD256MAL MC9S12XD256MAL MC9S12XD256MAL
Product Name Embedded - Embedded - Microcontrollers - MC9S12XD256MAL 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active Active
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 256 KB 14 KB 14 KB 14 KB 14 KB 14 KB
ROM 4 KB 4 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details