Microcontroller, 16-Bit, FLASH, CPU12 CPU, 40MHz, CMOS, PQFP80
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 512KB (512K x 8) FLASH 80-QFP (14x14)
MCU, 16BIT, HCS12, 40MHZ, QFP-80; Product Range:HCS12 Microcontrollers; No. of Bits:16bit; CPU Speed:40MHz; Program Memory Size:512KB; RAM Memory Size:32KB; No. of Pins:80Pins; MCU Case Style:QFP; No. of I/O s:59I/O s; ADC Channels:8RoHS Compliant: Yes
IC MCU 16BIT 512KB FLASH 80QFP
16-bit Microcontrollers - MCU 9S12XA512 TSMC3 GENERAL
IC MCU 16BIT 512KB FLASH 80QFP
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 512KB (512K x 8) FLASH 80-QFP (14x14)
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 512KB (512K x 8) FLASH 80-QFP (14x14)
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S12XA512CAA | MC9S12XA512CAA-ND | 70K3331 | MC9S12XA512CAA | MC9S12XA512CAA | MC9S12XA512CAA | MC9S12XA512CAA |
| Product Name | Microcontrollers | Mcu, 16Bit, Hcs12, 40Mhz, Qfp-80; Product Range Nxp | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | Active | ||||
| ROM Type | Flash | Flash | Flash; FLASH | ||||
| Package Type | QFP; Other; HQFP80 | QFP; Other; 80-QFP | QFP; Other; QFP | Other; 80-QFP | QFP; Other; 80-QFP | ||
| Clock Speed | 80 MHz | 40 MHz | 80 MHz | 80 MHz |