HCS12 HCS12 Microcontroller IC 16-Bit 30MHz 32KB (32K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 32KB FLASH 100LQFP Product overview: MC9S12UF32PU from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12UF32PU can be used for catalog matching and distributor lookup.
IC MCU 16BIT 32KB FLASH 100LQFP
IC MCU 16BIT 32KB FLASH 100LQFP
HCS12 HCS12 Microcontroller IC 16-Bit 30MHz 32KB (32K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 32KB FLASH 100LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S12UF32PU-ND | 685-MC9S12UF32PU | MC9S12UF32PU | MC9S12UF32PU | MC9S12UF32PU | MC9S12UF32PU |
| Product Name | Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 30 MHz | 30 MHz | 30 MHz | 30 MHz | ||
| RAM | 3.5 KB | 3.5 KB | 3.5 KB | 3.5 KB | 3.5 KB | |
| ROM | 32 KB | |||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |