HCS12 HCS12 Microcontroller IC 16-Bit 30MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
IC MCU 16BIT 32KB FLASH 64LQFP Product overview: MC9S12UF32PB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12UF32PB can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 127264-MC9S12UF32PB
Packaging: Tray
Core Processor: HCS12
Number of I/O: 41
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 30MHz
Supply Voltage - Operating: 2.25 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 3.5K x 8
HCS12 HCS12 Microcontroller IC 16-Bit 30MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
IC MCU 16BIT 32KB FLASH 64LQFP
IC MCU 16BIT 32KB FLASH 64LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S12UF32PB-ND | 685-MC9S12UF32PB | 127264-MC9S12UF32PB | MC9S12UF32PB | MC9S12UF32PB | MC9S12UF32PB |
| Product Name | Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC9S12UF32PB | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 30 MHz | 30 MHz | 30 MHz | 30 MHz | ||
| RAM | 3.5 KB | 3.5 KB | 32 KB | 3.5 KB | 3.5 KB | |
| ROM | 32 KB | |||||
| ROM Type | Flash | Flash; FLASH |