NXP Semiconductors Microcontrollers MC9S12GC128CPBE

Description
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 52-TQFP (10x10)
Request a Quote
Description
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 52-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC9S12GC128CPBE is a 16-bit microcontroller from the MC9S12GC family, featuring 128KB of flash memory. It is designed for embedded applications requiring efficient processing and control capabilities. The microcontroller includes a variety of integrated modules such as a Port Integration Module (PIM), Analog-to-Digital Converter (ATD), and multiple communication interfaces including Serial Communications Interface (SCI) and Serial Peripheral Interface (SPI). The device operates at a maximum clock frequency of 25 MHz and supports various power management features. Its 52-pin TQFP package allows for compact integration into electronic systems. This microcontroller is suitable for applications in automotive, industrial, and consumer electronics where reliable performance and flexibility are essential.

Datasheet Summary
Powered by GS/AI

The MC9S12GC128CPBE is a 16-bit microcontroller from the MC9S12GC family, featuring 128KB of flash memory. It is designed for embedded applications requiring efficient processing and control capabilities. The microcontroller includes a variety of integrated modules such as a Port Integration Module (PIM), Analog-to-Digital Converter (ATD), and multiple communication interfaces including Serial Communications Interface (SCI) and Serial Peripheral Interface (SPI). The device operates at a maximum clock frequency of 25 MHz and supports various power management features. Its 52-pin TQFP package allows for compact integration into electronic systems. This microcontroller is suitable for applications in automotive, industrial, and consumer electronics where reliable performance and flexibility are essential.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S12GC128CPBE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12GC128CPBE-ND
Microcontrollers MC9S12GC128CPBE-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 52-TQFP (10x10)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 52-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12GC128CPBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12GC128CPBE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12GC128CPBE
IC MCU 16BIT 128KB FLASH 52TQFP

IC MCU 16BIT 128KB FLASH 52TQFP

Supplier's Site
Embedded - Microcontrollers - MC9S12GC128CPBE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12GC128CPBE
Embedded - Microcontrollers MC9S12GC128CPBE
IC MCU 16BIT 128KB FLASH 52TQFP

IC MCU 16BIT 128KB FLASH 52TQFP

Supplier's Site Datasheet
Microcontrollers - MC9S12GC128CPBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12GC128CPBE
Microcontrollers MC9S12GC128CPBE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 52-TQFP (10x10)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 52-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S12GC128CPBE-ND MC9S12GC128CPBE MC9S12GC128CPBE MC9S12GC128CPBE
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz
Bits Other; A/D 8x10b
RAM 4 KB 4 KB 4 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details