NXP Semiconductors Microcontrollers MC9S12DT256VPVE

Description
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
Request a Quote Datasheet
Description
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S12DT256VPVE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12DT256VPVE-ND
Microcontrollers MC9S12DT256VPVE-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-MC9S12DT256VPVE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-MC9S12DT256VPVE
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-MC9S12DT256VPVE
IC MCU 16BIT 256KB FLASH 112LQFP Product overview: MC9S12DT256VPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DT256VPVE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 112LQFP Product overview: MC9S12DT256VPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DT256VPVE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1379125-MC9S12DT256VPVE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1379125-MC9S12DT256VPVE
Integrated Circuits (ICs) - Embedded - Microcontrollers 1379125-MC9S12DT256VPVE
Win Source Part Number: 1379125-MC9S12DT256V PVE Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. Mfr: Freescale Semiconductor Series: HCS12 Package: Bulk Product Status: Active Package / Case: 112-LQFP Supplier Device Package: 112-LQFP (20x20) Base Product Number: MC9S12 Mounting Type: Surface Mount HTSUS: 8542.31.0001 Speed: 25MHz Number of I/O: 91 Core Processor: HCS12 Core Size: 16-Bit Connectivity: CANbus, I²C, SCI, SPI Peripherals: PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 12K x 8 Voltage - Supply (Vcc/Vdd): 2.35V ~ 5.25V Data Converters: A/D 8x10b Oscillator Type: Internal

Win Source Part Number: 1379125-MC9S12DT256VPVE
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
Mfr: Freescale Semiconductor
Series: HCS12
Package: Bulk
Product Status: Active
Package / Case: 112-LQFP
Supplier Device Package: 112-LQFP (20x20)
Base Product Number: MC9S12
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
Speed: 25MHz
Number of I/O: 91
Core Processor: HCS12
Core Size: 16-Bit
Connectivity: CANbus, I²C, SCI, SPI
Peripherals: PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 12K x 8
Voltage - Supply (Vcc/Vdd): 2.35V ~ 5.25V
Data Converters: A/D 8x10b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - MC9S12DT256VPVE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12DT256VPVE
Microcontrollers MC9S12DT256VPVE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - MC9S12DT256VPVE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12DT256VPVE
Microcontrollers MC9S12DT256VPVE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12DT256VPVE
16-bit Microcontrollers - MCU MC9S12DT256VPVE
16-bit Microcontrollers - MCU BARRACUDA4 MOS13 L01Y

16-bit Microcontrollers - MCU BARRACUDA4 MOS13 L01Y

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12DT256VPVE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12DT256VPVE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12DT256VPVE
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site
Embedded - Microcontrollers - MC9S12DT256VPVE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12DT256VPVE
Embedded - Microcontrollers MC9S12DT256VPVE
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S12DT256VPVE-ND 685-MC9S12DT256VPVE 1379125-MC9S12DT256VPVE MC9S12DT256VPVE MC9S12DT256VPVE MC9S12DT256VPVE MC9S12DT256VPVE
Product Name Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 8x10b
RAM 12 KB 12 KB 256 KB 12 KB 12 KB
ROM 256 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers