NXP Semiconductors 16-bit 16BIT 256KB Embedded Microcontroller MCU MC9S12DT256MPVE

Description
IC MCU 16BIT 256KB FLASH 112LQFP Product overview: MC9S12DT256MPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DT256MPVE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 112LQFP Product overview: MC9S12DT256MPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DT256MPVE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-MC9S12DT256MPVE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-MC9S12DT256MPVE
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-MC9S12DT256MPVE
IC MCU 16BIT 256KB FLASH 112LQFP Product overview: MC9S12DT256MPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DT256MPVE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 112LQFP Product overview: MC9S12DT256MPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DT256MPVE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-13468-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-13468-ND
Microcontrollers 568-13468-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S12DT256MPVE - 926458-MC9S12DT256MPVE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12DT256MPVE
926458-MC9S12DT256MPVE
Embedded - Embedded - Microcontrollers - MC9S12DT256MPVE 926458-MC9S12DT256MPVE
Manufacturer: NXP Win Source Part Number: 926458-MC9S12DT256MP VE Series: HCS12 Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20) Core Processor: HCS12 Speed: 25MHz Package: Tray Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: PWM, WDT Number of I/O: 91 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.25V Family Name: MC9S12 Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MC9S12DT256MPVE-ND, 568-13468, 568-13468-ND, 935313559557, 2832-MC9S12DT256MPVE

Manufacturer: NXP
Win Source Part Number: 926458-MC9S12DT256MPVE
Series: HCS12
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: HCS12 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
Core Processor: HCS12
Speed: 25MHz
Package: Tray
Package: 112-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: PWM, WDT
Number of I/O: 91
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.35V ~ 5.25V
Family Name: MC9S12
Categories: Integrated Circuits (ICs)
Case / Package: 112-LQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MC9S12DT256MPVE-ND, 568-13468, 568-13468-ND, 935313559557, 2832-MC9S12DT256MPVE

Buy Now Datasheet
Microcontrollers - MC9S12DT256MPVE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12DT256MPVE
Microcontrollers MC9S12DT256MPVE
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12DT256MPVE
16-bit Microcontrollers - MCU MC9S12DT256MPVE
16-bit Microcontrollers - MCU BARRACUDA4 MOS13 L01Y

16-bit Microcontrollers - MCU BARRACUDA4 MOS13 L01Y

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12DT256MPVE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12DT256MPVE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12DT256MPVE
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site
Microcontrollers - MC9S12DT256MPVE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12DT256MPVE
Microcontrollers MC9S12DT256MPVE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - MC9S12DT256MPVE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12DT256MPVE
Microcontrollers MC9S12DT256MPVE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Lqfp-112; Product Range Nxp - 70K3281 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Lqfp-112; Product Range Nxp
70K3281
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Lqfp-112; Product Range Nxp 70K3281
MICROCONTROLLER MCU, 16 BIT, HCS12, 25MHZ, LQFP-112; Product Range:HCS12 Microcontrollers; Data Bus Width:16bit; Operating Frequency Max:25MHz; Program Memory Size:256KB; No. of Pins:112Pins; IC Case / Package:LQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, HCS12, 25MHZ, LQFP-112; Product Range:HCS12 Microcontrollers; Data Bus Width:16bit; Operating Frequency Max:25MHz; Program Memory Size:256KB; No. of Pins:112Pins; IC Case / Package:LQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S12DT256MPVE 568-13468-ND 926458-MC9S12DT256MPVE MC9S12DT256MPVE MC9S12DT256MPVE MC9S12DT256MPVE MC9S12DT256MPVE 70K3281
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC9S12DT256MPVE Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Lqfp-112; Product Range Nxp
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 12 KB 12 KB 256 KB 12 KB 12 KB 12 KB
ROM 4 KB 256 KB 4 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C165LF3VHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details