NXP Semiconductors Microcontrollers MC9S12DG256MPVE

Description
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
Request a Quote Datasheet
Description
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S12DG256MPVE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12DG256MPVE-ND
Microcontrollers MC9S12DG256MPVE-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-MC9S12DG256MPVE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-MC9S12DG256MPVE
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-MC9S12DG256MPVE
IC MCU 16BIT 256KB FLASH 112LQFP Product overview: MC9S12DG256MPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DG256MPVE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 112LQFP Product overview: MC9S12DG256MPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DG256MPVE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC9S12DG256MPVE - Rochester Electronics
Newburyport, MA, United States
S12DG 16-bit MCU, HCS12 core, 256KB Flash, QFP 112

S12DG 16-bit MCU, HCS12 core, 256KB Flash, QFP 112

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S12DG256MPVE - 208116-MC9S12DG256MPVE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12DG256MPVE
208116-MC9S12DG256MPVE
Embedded - Embedded - Microcontrollers - MC9S12DG256MPVE 208116-MC9S12DG256MPVE
Manufacturer: NXP Win Source Part Number: 208116-MC9S12DG256MP VE Packaging: Tray Core Processor: HCS12 Number of I/O: 91 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 112-LQFP (20x20) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.35 V to 5.25 V Part Core Size: 16-Bit Data RAM Size: 12K x 8

Manufacturer: NXP
Win Source Part Number: 208116-MC9S12DG256MPVE
Packaging: Tray
Core Processor: HCS12
Number of I/O: 91
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 112-LQFP (20x20)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.35 V to 5.25 V
Part Core Size: 16-Bit
Data RAM Size: 12K x 8

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Lqfp-112; Product Range Nxp - 70K3263 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Lqfp-112; Product Range Nxp
70K3263
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Lqfp-112; Product Range Nxp 70K3263
MICROCONTROLLER MCU, 16 BIT, HCS12, 25MHZ, LQFP-112; Product Range:HCS12 Family S12D Series Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:12KB; No. of I/O Pins:91RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, HCS12, 25MHZ, LQFP-112; Product Range:HCS12 Family S12D Series Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:12KB; No. of I/O Pins:91RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MC9S12DG256MPVE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12DG256MPVE
Microcontrollers MC9S12DG256MPVE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - MC9S12DG256MPVE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12DG256MPVE
Microcontrollers MC9S12DG256MPVE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12DG256MPVE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12DG256MPVE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12DG256MPVE
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site
Microcontrollers - MC9S12DG256MPVE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12DG256MPVE
Microcontrollers MC9S12DG256MPVE
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12DG256MPVE
16-bit Microcontrollers - MCU MC9S12DG256MPVE
16-bit Microcontrollers - MCU 256K FLASH HCS12 MCU EPP

16-bit Microcontrollers - MCU 256K FLASH HCS12 MCU EPP

Buy Now
Embedded - Microcontrollers - MC9S12DG256MPVE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12DG256MPVE
Embedded - Microcontrollers MC9S12DG256MPVE
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S12DG256MPVE-ND 685-MC9S12DG256MPVE MC9S12DG256MPVE 208116-MC9S12DG256MPVE 70K3263 MC9S12DG256MPVE MC9S12DG256MPVE MC9S12DG256MPVE MC9S12DG256MPVE MC9S12DG256MPVE
Product Name Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S12DG256MPVE Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Lqfp-112; Product Range Nxp Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 16x10b
RAM 12 KB 12 KB 256 KB 12 KB 12 KB 12 KB 12 KB
ROM 256 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Embedded - Microcontrollers - 835310 - Lingto Electronic Limited
View Details
2 suppliers