NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S12D64MFUE MC9S12D64MFUE

Description
Manufacturer: NXP Win Source Part Number: 022995-MC9S12D64MFUE Packaging: Tray Core Processor: HCS12 Number of I/O: 59 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 80-QFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.35 V to 5.25 V Part Core Size: 16-Bit Data RAM Size: 4K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 022995-MC9S12D64MFUE Packaging: Tray Core Processor: HCS12 Number of I/O: 59 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 80-QFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.35 V to 5.25 V Part Core Size: 16-Bit Data RAM Size: 4K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12D64MFUE - 022995-MC9S12D64MFUE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12D64MFUE
022995-MC9S12D64MFUE
Embedded - Embedded - Microcontrollers - MC9S12D64MFUE 022995-MC9S12D64MFUE
Manufacturer: NXP Win Source Part Number: 022995-MC9S12D64MFUE Packaging: Tray Core Processor: HCS12 Number of I/O: 59 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 80-QFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.35 V to 5.25 V Part Core Size: 16-Bit Data RAM Size: 4K x 8

Manufacturer: NXP
Win Source Part Number: 022995-MC9S12D64MFUE
Packaging: Tray
Core Processor: HCS12
Number of I/O: 59
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 80-QFP (14x14)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.35 V to 5.25 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8

Buy Now Datasheet
Microcontrollers - MC9S12D64MFUE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12D64MFUE-ND
Microcontrollers MC9S12D64MFUE-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-MC9S12D64MFUE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-MC9S12D64MFUE
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-MC9S12D64MFUE
IC MCU 16BIT 64KB FLASH 80QFP Product overview: MC9S12D64MFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12D64MFUE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 80QFP Product overview: MC9S12D64MFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12D64MFUE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12D64MFUE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12D64MFUE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12D64MFUE
IC MCU 16BIT 64KB FLASH 80QFP

IC MCU 16BIT 64KB FLASH 80QFP

Supplier's Site
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Qfp-80; Product Range Nxp - 70K3284 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Qfp-80; Product Range Nxp
70K3284
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Qfp-80; Product Range Nxp 70K3284
MICROCONTROLLER MCU, 16 BIT, HCS12, 25MHZ, QFP-80; Product Range:HCS12 Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:80Pins; MCU Case Style:QFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, HCS12, 25MHZ, QFP-80; Product Range:HCS12 Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:80Pins; MCU Case Style:QFP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12D64MFUE
16-bit Microcontrollers - MCU MC9S12D64MFUE
16-bit Microcontrollers - MCU 64K FLASH HCS12 MCU

16-bit Microcontrollers - MCU 64K FLASH HCS12 MCU

Buy Now Datasheet
Microcontrollers - MC9S12D64MFUE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12D64MFUE
Microcontrollers MC9S12D64MFUE
IC MCU 16BIT 64KB FLASH 80QFP

IC MCU 16BIT 64KB FLASH 80QFP

Supplier's Site Datasheet
Microcontrollers - MC9S12D64MFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12D64MFUE
Microcontrollers MC9S12D64MFUE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Microcontrollers - MC9S12D64MFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12D64MFUE
Microcontrollers MC9S12D64MFUE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 022995-MC9S12D64MFUE MC9S12D64MFUE-ND 685-MC9S12D64MFUE MC9S12D64MFUE 70K3284 MC9S12D64MFUE MC9S12D64MFUE MC9S12D64MFUE
Product Name Embedded - Embedded - Microcontrollers - MC9S12D64MFUE Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Qfp-80; Product Range Nxp 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active Active
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 1 KB 64 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded Microcontroller MCU - 879-BCM4334WKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details