NXP Semiconductors Microcontrollers MC9S12C32MPBE25

Description
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 52-TQFP (10x10)
Request a Quote Datasheet
Description
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 52-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S12C32MPBE25-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12C32MPBE25-ND
Microcontrollers MC9S12C32MPBE25-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 52-TQFP (10x10)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 52-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S12C32MPBE25 - 1074393-MC9S12C32MPBE25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12C32MPBE25
1074393-MC9S12C32MPBE25
Embedded - Embedded - Microcontrollers - MC9S12C32MPBE25 1074393-MC9S12C32MPBE25
Manufacturer: NXP Win Source Part Number: 1074393-MC9S12C32MPB E25 Packaging: Tray Core Processor: HCS12 Number of I/O: 35 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 52-LQFP (10x10) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.35 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1074393-MC9S12C32MPBE25
Packaging: Tray
Core Processor: HCS12
Number of I/O: 35
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 52-LQFP (10x10)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.35 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-MC9S12C32MPBE25
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-MC9S12C32MPBE25
IC MCU 16BIT 32KB FLASH 52TQFP Product overview: MC9S12C32MPBE25 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C32MPBE25 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 52TQFP Product overview: MC9S12C32MPBE25 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C32MPBE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S12C32MPBE25 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12C32MPBE25
Embedded - Microcontrollers MC9S12C32MPBE25
IC MCU 16BIT 32KB FLASH 52TQFP

IC MCU 16BIT 32KB FLASH 52TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Qfp-52; Product Range Nxp - 81K2823 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Qfp-52; Product Range Nxp
81K2823
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Qfp-52; Product Range Nxp 81K2823
MICROCONTROLLER MCU, 16 BIT, HCS12, 25MHZ, QFP-52; Product Range:HCS12 Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:52Pins; MCU Case Style:QFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, HCS12, 25MHZ, QFP-52; Product Range:HCS12 Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:52Pins; MCU Case Style:QFP RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12C32MPBE25
16-bit Microcontrollers - MCU MC9S12C32MPBE25
16-bit Microcontrollers - MCU GOLDFISH

16-bit Microcontrollers - MCU GOLDFISH

Buy Now Datasheet
Microcontrollers - MC9S12C32MPBE25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12C32MPBE25
Microcontrollers MC9S12C32MPBE25
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 52-TQFP (10x10)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 52-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - MC9S12C32MPBE25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12C32MPBE25
Microcontrollers MC9S12C32MPBE25
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 52-QFP (10x10)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 52-QFP (10x10)

Buy Now Datasheet
Microcontrollers - MC9S12C32MPBE25 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12C32MPBE25
Microcontrollers MC9S12C32MPBE25
IC MCU 16BIT 32KB FLASH 52TQFP

IC MCU 16BIT 32KB FLASH 52TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S12C32MPBE25-ND 1074393-MC9S12C32MPBE25 685-MC9S12C32MPBE25 MC9S12C32MPBE25 81K2823 MC9S12C32MPBE25 MC9S12C32MPBE25 MC9S12C32MPBE25 MC9S12C32MPBE25
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC9S12C32MPBE25 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Qfp-52; Product Range Nxp 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 8x10b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details