NXP Semiconductors 16-bit 16BIT 32KB Embedded Microcontroller MCU MC9S12C32CFAE16

Description
IC MCU 16BIT 32KB FLASH 48LQFP Product overview: MC9S12C32CFAE16 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C32CFAE16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 48LQFP Product overview: MC9S12C32CFAE16 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C32CFAE16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-MC9S12C32CFAE16
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-MC9S12C32CFAE16
IC MCU 16BIT 32KB FLASH 48LQFP Product overview: MC9S12C32CFAE16 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C32CFAE16 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 48LQFP Product overview: MC9S12C32CFAE16 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C32CFAE16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S12C32CFAE16-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12C32CFAE16-ND
Microcontrollers MC9S12C32CFAE16-ND
HCS12 HCS12 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S12C32CFAE16 - 1220525-MC9S12C32CFAE16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12C32CFAE16
1220525-MC9S12C32CFAE16
Embedded - Embedded - Microcontrollers - MC9S12C32CFAE16 1220525-MC9S12C32CFAE16
Manufacturer: NXP Win Source Part Number: 1220525-MC9S12C32CFA E16 Packaging: Tray Mounting Style: SMD Core Processor: HCS12 Speed: 16MHz Connectivity: CANbus, EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.35V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: MC9S12C32 Manufacturer Pack Quantity: 1,250 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 31 Date RAM Size: 2K x 8

Manufacturer: NXP
Win Source Part Number: 1220525-MC9S12C32CFAE16
Packaging: Tray
Mounting Style: SMD
Core Processor: HCS12
Speed: 16MHz
Connectivity: CANbus, EBI/EMI, SCI, SPI
Peripherals: POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 2.35V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: MC9S12C32
Manufacturer Pack Quantity: 1,250
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 31
Date RAM Size: 2K x 8

Buy Now
 - MC9S12C32CFAE16 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 16MHz, CMOS, PQFP48

Microcontroller, 16-Bit, FLASH, 16MHz, CMOS, PQFP48

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12C32CFAE16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12C32CFAE16
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12C32CFAE16
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site
Microcontroller Mcu, 16 Bit, Hcs12, 16Mhz, Lqfp-48; Product Range Nxp - 68K1082 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Hcs12, 16Mhz, Lqfp-48; Product Range Nxp
68K1082
Microcontroller Mcu, 16 Bit, Hcs12, 16Mhz, Lqfp-48; Product Range Nxp 68K1082
MICROCONTROLLER MCU, 16 BIT, HCS12, 16MHZ, LQFP-48; Product Range:HCS12 Family S12C Series Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:48Pins RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, HCS12, 16MHZ, LQFP-48; Product Range:HCS12 Family S12C Series Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12C32CFAE16
16-bit Microcontrollers - MCU MC9S12C32CFAE16
16-bit Microcontrollers - MCU GOLDFISH

16-bit Microcontrollers - MCU GOLDFISH

Buy Now Datasheet
Microcontrollers - MC9S12C32CFAE16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12C32CFAE16
Microcontrollers MC9S12C32CFAE16
HCS12 HCS12 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S12C32CFAE16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12C32CFAE16
Microcontrollers MC9S12C32CFAE16
HCS12 HCS12 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12C32CFAE16 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12C32CFAE16
Embedded - Microcontrollers MC9S12C32CFAE16
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S12C32CFAE16 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12C32CFAE16
Microcontrollers MC9S12C32CFAE16
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S12C32CFAE16 MC9S12C32CFAE16-ND 1220525-MC9S12C32CFAE16 MC9S12C32CFAE16 MC9S12C32CFAE16 68K1082 MC9S12C32CFAE16 MC9S12C32CFAE16 MC9S12C32CFAE16 MC9S12C32CFAE16
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC9S12C32CFAE16 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Hcs12, 16Mhz, Lqfp-48; Product Range Nxp 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 25 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 2.35 to 5.5 volts 2.35 to 5.5 volts 2.35 to 5.5 volts 5.5 volts 2.35 to 5.5 volts
Serial Interface CAN/SCI/SPI CAN; SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products