NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S12C128VFAE MC9S12C128VFAE

Description
Manufacturer: NXP Win Source Part Number: 788154-MC9S12C128VFA E Series: HCS12 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: HCS12 Speed: 25MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 31 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC9S12C128 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): M30260F6TGP; R5F21216KFP#W4; R5F21216JFP; R5F21206JFP#W4; Introduction Date: March 18, 2006 ECCN: EAR99 Country of Origin: Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 788154-MC9S12C128VFA E Series: HCS12 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: HCS12 Speed: 25MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 31 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC9S12C128 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): M30260F6TGP; R5F21216KFP#W4; R5F21216JFP; R5F21206JFP#W4; Introduction Date: March 18, 2006 ECCN: EAR99 Country of Origin: Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12C128VFAE - 788154-MC9S12C128VFAE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12C128VFAE
788154-MC9S12C128VFAE
Embedded - Embedded - Microcontrollers - MC9S12C128VFAE 788154-MC9S12C128VFAE
Manufacturer: NXP Win Source Part Number: 788154-MC9S12C128VFA E Series: HCS12 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: HCS12 Speed: 25MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 31 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC9S12C128 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): M30260F6TGP; R5F21216KFP#W4; R5F21216JFP; R5F21206JFP#W4; Introduction Date: March 18, 2006 ECCN: EAR99 Country of Origin: Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788154-MC9S12C128VFAE
Series: HCS12
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: HCS12
Speed: 25MHz
Package: 48-LQFP
Core Size: 16-Bit
Connectivity: CAN, EBI/EMI, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.35 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC9S12C128
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): M30260F6TGP; R5F21216KFP#W4; R5F21216JFP; R5F21206JFP#W4;
Introduction Date: March 18, 2006
ECCN: EAR99
Country of Origin: Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-MC9S12C128VFAE
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-MC9S12C128VFAE
IC MCU 16BIT 128KB FLASH 48LQFP Product overview: MC9S12C128VFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C128VFAE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 48LQFP Product overview: MC9S12C128VFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C128VFAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S12C128VFAE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12C128VFAE-ND
Microcontrollers MC9S12C128VFAE-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S12C128VFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12C128VFAE
Microcontrollers MC9S12C128VFAE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S12C128VFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12C128VFAE
Microcontrollers MC9S12C128VFAE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12C128VFAE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12C128VFAE
Embedded - Microcontrollers MC9S12C128VFAE
IC MCU 16BIT 128KB FLASH 48LQFP

IC MCU 16BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12C128VFAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12C128VFAE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12C128VFAE
IC MCU 16BIT 128KB FLASH 48LQFP

IC MCU 16BIT 128KB FLASH 48LQFP

Supplier's Site
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) - 568-MC9S12C128VFAE - Utmel Electronic Limited
Hong Kong, China
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
568-MC9S12C128VFAE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) 568-MC9S12C128VFAE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 788154-MC9S12C128VFAE 685-MC9S12C128VFAE MC9S12C128VFAE-ND MC9S12C128VFAE MC9S12C128VFAE MC9S12C128VFAE 568-MC9S12C128VFAE
Product Name Embedded - Embedded - Microcontrollers - MC9S12C128VFAE 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 50 MHz
RAM 128 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash
Supply Voltage 2.35 to 5.5 volts 2.35 to 5.5 volts 2.35 to 5.5 volts 5.5 to 2.35 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details