NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08SH4CSC MC9S08SH4CSC

Description
Manufacturer: NXP Win Source Part Number: 788146-MC9S08SH4CSC Series: S08 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: S08 Speed: 40MHz Package: 8-SOIC (0.154", 3.90mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MC9S08SH4 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): Z8F012ASB020SG2156 ; ACE1202LM8; ACE1202LM8X; ACE1202LEM8; Introduction Date: August 03, 2007 ECCN: EAR99 Country of Origin: Taiwan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 788146-MC9S08SH4CSC Series: S08 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: S08 Speed: 40MHz Package: 8-SOIC (0.154", 3.90mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MC9S08SH4 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): Z8F012ASB020SG2156 ; ACE1202LM8; ACE1202LM8X; ACE1202LEM8; Introduction Date: August 03, 2007 ECCN: EAR99 Country of Origin: Taiwan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08SH4CSC - 788146-MC9S08SH4CSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08SH4CSC
788146-MC9S08SH4CSC
Embedded - Embedded - Microcontrollers - MC9S08SH4CSC 788146-MC9S08SH4CSC
Manufacturer: NXP Win Source Part Number: 788146-MC9S08SH4CSC Series: S08 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: S08 Speed: 40MHz Package: 8-SOIC (0.154", 3.90mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MC9S08SH4 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): Z8F012ASB020SG2156 ; ACE1202LM8; ACE1202LM8X; ACE1202LEM8; Introduction Date: August 03, 2007 ECCN: EAR99 Country of Origin: Taiwan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788146-MC9S08SH4CSC
Series: S08
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: S08
Speed: 40MHz
Package: 8-SOIC (0.154", 3.90mm Width)
Core Size: 8-Bit
Connectivity: I2C, LIN, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: MC9S08SH4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): Z8F012ASB020SG2156 ; ACE1202LM8; ACE1202LM8X; ACE1202LEM8;
Introduction Date: August 03, 2007
ECCN: EAR99
Country of Origin: Taiwan, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MC9S08SH4CSC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08SH4CSC-ND
Microcontrollers MC9S08SH4CSC-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 8-SOIC

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 8-SOIC

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-MC9S08SH4CSC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MC9S08SH4CSC
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MC9S08SH4CSC
IC MCU 8BIT 4KB FLASH 8SOIC Product overview: MC9S08SH4CSC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SH4CSC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 8SOIC Product overview: MC9S08SH4CSC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SH4CSC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08SH4CSC
8-bit Microcontrollers - MCU MC9S08SH4CSC
8-bit Microcontrollers - MCU 9S08 UC W/ 8K 0.25UM SGF

8-bit Microcontrollers - MCU 9S08 UC W/ 8K 0.25UM SGF

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08SH4CSC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08SH4CSC
Embedded - Microcontrollers MC9S08SH4CSC
IC MCU 8BIT 4KB FLASH 8SOIC

IC MCU 8BIT 4KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontrollers - MC9S08SH4CSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SH4CSC
Microcontrollers MC9S08SH4CSC
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 8-SOIC

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - MC9S08SH4CSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SH4CSC
Microcontrollers MC9S08SH4CSC
HCS08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 8-SOIC

HCS08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - MC9S08SH4CSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SH4CSC
Microcontrollers MC9S08SH4CSC
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 8-SOIC

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08SH4CSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08SH4CSC
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08SH4CSC
IC MCU 8BIT 4KB FLASH 8SOIC

IC MCU 8BIT 4KB FLASH 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 788146-MC9S08SH4CSC MC9S08SH4CSC-ND 685-MC9S08SH4CSC MC9S08SH4CSC MC9S08SH4CSC MC9S08SH4CSC MC9S08SH4CSC MC9S08SH4CSC
Product Name Embedded - Embedded - Microcontrollers - MC9S08SH4CSC Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 4 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 4702BDM - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers