NXP Semiconductors Microcontrollers MC9S08SH32MTL

Description
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S08SH32MTL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08SH32MTL-ND
Microcontrollers MC9S08SH32MTL-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1382855-MC9S08SH32MTL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1382855-MC9S08SH32MTL
Integrated Circuits (ICs) - Embedded - Microcontrollers 1382855-MC9S08SH32MTL
Win Source Part Number: 1382855-MC9S08SH32MT L Category: Integrated Circuits (ICs)>Embedded>Micro controllers Series: S08 Core Processor: S08 Speed: 40MHz Package: Tube Standard Package: 50 pcs Core Size: 8-Bit Connectivity: I²C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP Base Product Number: MC9S08 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382855-MC9S08SH32MTL
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Series: S08
Core Processor: S08
Speed: 40MHz
Package: Tube
Standard Package: 50 pcs
Core Size: 8-Bit
Connectivity: I²C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP
Base Product Number: MC9S08
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC9S08SH32MTL
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC9S08SH32MTL
IC MCU 8BIT 32KB FLASH 28TSSOP Product overview: MC9S08SH32MTL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SH32MTL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28TSSOP Product overview: MC9S08SH32MTL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SH32MTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08SH32MTL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SH32MTL
Microcontrollers MC9S08SH32MTL
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Microcontrollers - MC9S08SH32MTL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SH32MTL
Microcontrollers MC9S08SH32MTL
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08SH32MTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08SH32MTL
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08SH32MTL
IC MCU 8BIT 32KB FLASH 28TSSOP

IC MCU 8BIT 32KB FLASH 28TSSOP

Supplier's Site
Embedded - Microcontrollers - MC9S08SH32MTL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08SH32MTL
Embedded - Microcontrollers MC9S08SH32MTL
IC MCU 8BIT 32KB FLASH 28TSSOP

IC MCU 8BIT 32KB FLASH 28TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08SH32MTL
8-bit Microcontrollers - MCU MC9S08SH32MTL
8-bit Microcontrollers - MCU 5V MCU w/32K FLASH

8-bit Microcontrollers - MCU 5V MCU w/32K FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08SH32MTL-ND 1382855-MC9S08SH32MTL 685-MC9S08SH32MTL MC9S08SH32MTL MC9S08SH32MTL MC9S08SH32MTL MC9S08SH32MTL
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 16x10b
RAM 1 KB 32 KB 1 KB 1 KB 1 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers