Manufacturer: NXP
Win Source Part Number: 041528-MC9S08SH32CTL
Packaging: Reel - TR
Core Processor: S08
Number of I/O: 23
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP
IC MCU 8BIT 32KB FLASH 28TSSOP Product overview: MC9S08SH32CTLR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SH32CTLR can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU S08 32K FLASH
IC MCU 8BIT 32KB FLASH 28TSSOP
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP
IC MCU 8BIT 32KB FLASH 28TSSOP
IC MCU 8BIT 32KB FLASH 28TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 041528-MC9S08SH32CTLR | MC9S08SH32CTLR-ND | 685-MC9S08SH32CTLR | MC9S08SH32CTLR | MC9S08SH32CTLR | MC9S08SH32CTLR | MC9S08SH32CTLR | MC9S08SH32CTLR |
| Product Name | Embedded - Embedded - Microcontrollers - MC9S08SH32CTLR | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | Active | |||||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 32 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |