NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08SH16CTL MC9S08SH16CTL

Description
Manufacturer: NXP Win Source Part Number: 788145-MC9S08SH16CTL Series: S08 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: S08 Speed: 40MHz Package: 28-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MC9S08SH16 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): SAF-XC836-2FRI; SAF-XC836T-2FRI; Z51F0811RJX; SAF-XC836M-2FRI; Introduction Date: April 12, 2008 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 788145-MC9S08SH16CTL Series: S08 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: S08 Speed: 40MHz Package: 28-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MC9S08SH16 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): SAF-XC836-2FRI; SAF-XC836T-2FRI; Z51F0811RJX; SAF-XC836M-2FRI; Introduction Date: April 12, 2008 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08SH16CTL - 788145-MC9S08SH16CTL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08SH16CTL
788145-MC9S08SH16CTL
Embedded - Embedded - Microcontrollers - MC9S08SH16CTL 788145-MC9S08SH16CTL
Manufacturer: NXP Win Source Part Number: 788145-MC9S08SH16CTL Series: S08 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: S08 Speed: 40MHz Package: 28-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MC9S08SH16 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): SAF-XC836-2FRI; SAF-XC836T-2FRI; Z51F0811RJX; SAF-XC836M-2FRI; Introduction Date: April 12, 2008 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788145-MC9S08SH16CTL
Series: S08
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: S08
Speed: 40MHz
Package: 28-TSSOP (0.173", 4.40mm Width)
Core Size: 8-Bit
Connectivity: I2C, LIN, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: MC9S08SH16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): SAF-XC836-2FRI; SAF-XC836T-2FRI; Z51F0811RJX; SAF-XC836M-2FRI;
Introduction Date: April 12, 2008
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MC9S08SH16CTL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08SH16CTL-ND
Microcontrollers MC9S08SH16CTL-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC9S08SH16CTL
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC9S08SH16CTL
IC MCU 8BIT 16KB FLASH 28TSSOP Product overview: MC9S08SH16CTL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SH16CTL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28TSSOP Product overview: MC9S08SH16CTL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SH16CTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08SH16CTL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08SH16CTL
Microcontrollers MC9S08SH16CTL
IC MCU 8BIT 16KB FLASH 28TSSOP

IC MCU 8BIT 16KB FLASH 28TSSOP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Tssop-28; Product Range Nxp - 89M1989 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Tssop-28; Product Range Nxp
89M1989
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Tssop-28; Product Range Nxp 89M1989
MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, TSSOP-28; Product Range:S08 Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:TSSOP; No. of I/O s:23I/O s; MPU Core Size:8bit RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, TSSOP-28; Product Range:S08 Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:TSSOP; No. of I/O s:23I/O s; MPU Core Size:8bit RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08SH16CTL
8-bit Microcontrollers - MCU MC9S08SH16CTL
8-bit Microcontrollers - MCU S08 16K FLASH

8-bit Microcontrollers - MCU S08 16K FLASH

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08SH16CTL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08SH16CTL
Embedded - Microcontrollers MC9S08SH16CTL
IC MCU 8BIT 16KB FLASH 28TSSOP

IC MCU 8BIT 16KB FLASH 28TSSOP

Supplier's Site Datasheet
Microcontrollers - MC9S08SH16CTL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SH16CTL
Microcontrollers MC9S08SH16CTL
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Microcontrollers - MC9S08SH16CTL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SH16CTL
Microcontrollers MC9S08SH16CTL
HCS08 - Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP

HCS08 - Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08SH16CTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08SH16CTL
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08SH16CTL
IC MCU 8BIT 16KB FLASH 28TSSOP

IC MCU 8BIT 16KB FLASH 28TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 788145-MC9S08SH16CTL MC9S08SH16CTL-ND 685-MC9S08SH16CTL MC9S08SH16CTL 89M1989 MC9S08SH16CTL MC9S08SH16CTL MC9S08SH16CTL MC9S08SH16CTL MC9S08SH16CTL
Product Name Embedded - Embedded - Microcontrollers - MC9S08SH16CTL Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, S08, 40Mhz, Tssop-28; Product Range Nxp 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Application Specific Microcontrollers - CP3BT30VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers