Manufacturer: NXP USA Inc.
Win Source Part Number: 1322637-MC9S08RX32AF
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Bulk
Core Processor: S08
Speed: 8MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SCI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Oscillator Type: Internal
Supplier Device Package: 64-QFN-EP (9x9)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
HTSUS: 8542.31.0001
Other Part Number: 2832-MC9S08RX32AFE
Base Product Number: MC9S08
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 32KB FLASH 64QFN Product overview: MC9S08RX32AFE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08RX32AFE can be used for catalog matching and distributor lookup.
IC MCU 8BIT 32KB FLASH 64QFN
S08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFN-EP (9x9)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322637-MC9S08RX32AFE | 685-MC9S08RX32AFE | MC9S08RX32AFE | MC9S08RX32AFE |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |
| RAM | 32 KB | 2 KB | 2 KB | 2 KB |
| ROM Type | Flash; FLASH |