NXP Semiconductors Microcontrollers MC9S08RG32CFGE

Description
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 8MHz PQFP44
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 8MHz PQFP44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC9S08RG32CFGE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 8MHz PQFP44

Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 8MHz PQFP44

Supplier's Site Datasheet
Microcontrollers - MC9S08RG32CFGE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08RG32CFGE-ND
Microcontrollers MC9S08RG32CFGE-ND
S08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU - 685-MC9S08RG32CFGE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU
685-MC9S08RG32CFGE
8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU 685-MC9S08RG32CFGE
MCU 8-bit S08 CISC 32KB Flash 2.5V/3.3V 44-Pin LQFP Tray / IC MCU 8BIT 32KB FLASH 44LQFP Product overview: MC9S08RG32CFGE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08RG32CFGE can be used for catalog matching and distributor lookup.

MCU 8-bit S08 CISC 32KB Flash 2.5V/3.3V 44-Pin LQFP Tray / IC MCU 8BIT 32KB FLASH 44LQFP Product overview: MC9S08RG32CFGE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08RG32CFGE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08RG32CFGE - 788141-MC9S08RG32CFGE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08RG32CFGE
788141-MC9S08RG32CFGE
Embedded - Embedded - Microcontrollers - MC9S08RG32CFGE 788141-MC9S08RG32CFGE
Manufacturer: NXP Win Source Part Number: 788141-MC9S08RG32CFG E Series: S08 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: S08 Speed: 8MHz Package: 44-LQFP Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: MC9S08RG32 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-LQFP (10x10) Alternative Parts (Cross-Reference): STM8S207S6T3TR; STM8S207S6T3B; STM8S207S6T3; STM8S207S6T3BTR; Introduction Date: August 11, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788141-MC9S08RG32CFGE
Series: S08
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: S08
Speed: 8MHz
Package: 44-LQFP
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: MC9S08RG32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-LQFP (10x10)
Alternative Parts (Cross-Reference): STM8S207S6T3TR; STM8S207S6T3B; STM8S207S6T3; STM8S207S6T3BTR;
Introduction Date: August 11, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit Microcontrollers - MCU 9S08 2K RAM 32K FLASH - 568-MC9S08RG32CFGE - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 9S08 2K RAM 32K FLASH
568-MC9S08RG32CFGE
8-bit Microcontrollers - MCU 9S08 2K RAM 32K FLASH 568-MC9S08RG32CFGE
8-bit Microcontrollers - MCU 9S08 2K RAM 32K FLASH

8-bit Microcontrollers - MCU 9S08 2K RAM 32K FLASH

Supplier's Site
Microcontrollers - MC9S08RG32CFGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08RG32CFGE
Microcontrollers MC9S08RG32CFGE
S08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MC9S08RG32CFGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08RG32CFGE
Microcontrollers MC9S08RG32CFGE
S08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08RG32CFGE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08RG32CFGE
Embedded - Microcontrollers MC9S08RG32CFGE
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08RG32CFGE MC9S08RG32CFGE-ND 685-MC9S08RG32CFGE 788141-MC9S08RG32CFGE 568-MC9S08RG32CFGE MC9S08RG32CFGE MC9S08RG32CFGE
Product Name Microcontrollers 8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S08RG32CFGE 8-bit Microcontrollers - MCU 9S08 2K RAM 32K FLASH Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Obsolete Removed; Obsolete
ROM Type Flash Flash Flash; FLASH Flash
Package Type QFP; Other; QFP44 LFQP; Other; 44-LQFP Other; Tray QFP; Other; 44-LQFP QFP; Other; 44-LQFP
Clock Speed 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167CSL40MCAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
3 suppliers