The MC9S08QG8 is an 8-bit microcontroller from the S08 series, designed for embedded applications. It operates at a maximum speed of 20MHz and features a program memory size of 8KB (FLASH) along with 512 bytes of RAM. The device supports various connectivity options including I2C, SCI, and SPI, making it suitable for a range of communication needs. It includes several peripherals such as Low Voltage Detect (LVD), Power-On Reset (POR), Pulse Width Modulation (PWM), and Watchdog Timer (WDT). The microcontroller is housed in an 8-SOIC package and is suitable for surface mount technology (SMT) applications. It operates within a temperature range of -40°C to 85°C and requires a supply voltage between 1.8V and 3.6V. The device is available in tape and reel packaging, with a standard package quantity of 2,500 units. It is important to note that this product is marked as obsolete, which may affect availability and support for future projects.
IC MCU 8BIT 8KB FLASH 8SOIC Product overview: MC9S08QG8CDNER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QG8CDNER can be used for catalog matching and distributor lookup.
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 8-SOIC
Win Source Part Number: 971951-MC9S08QG8CDNE
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S08
Core Processor: S08
Speed: 20MHz
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 4
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: MC9S08QG8CDNERDKR,MC
Base Product Number: MC9S0
Product Status: Obsolete
IC MCU 8BIT 8KB FLASH 8SOIC
IC MCU 8BIT 8KB FLASH 8SOIC
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 8-SOIC
IC MCU 8BIT 8KB FLASH 8SOIC
IC MCU 8BIT 8KB FLASH 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC9S08QG8CDNER | MC9S08QG8CDNERTR-ND | 971951-MC9S08QG8CDNER | 568-MC9S08QG8CDNER | MC9S08QG8CDNER | MC9S08QG8CDNER | MC9S08QG8CDNER | MC9S08QG8CDNER |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | IC MCU 8BIT 8KB FLASH 8SOIC | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 0.5120 KB | 0.5120 KB | 8 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3 volts | 1.8 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C/SCI/SPI | SPI; SCI |