Microcontroller, 8-Bit, FLASH, 16MHz, CMOS, PDIP16
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-PDIP
IC MCU 8BIT 4KB FLASH 16DIP Product overview: MC9S08QG4CPBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QG4CPBE can be used for catalog matching and distributor lookup.
Manufacturer: NXP USA Inc.
Win Source Part Number: 1322161-MC9S08QG4CPB
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: S08
Speed: 20MHz
Standard Package: 25
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MC9S08QG4CPBE-ND,215
Base Product Number: MC9S08
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
8-bit Microcontrollers - MCU CONSUMER ROO 9S08QG
IC MCU 8BIT 4KB FLASH 16DIP
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-PDIP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08QG4CPBE | MC9S08QG4CPBE-ND | 685-MC9S08QG4CPBE | 1322161-MC9S08QG4CPBE | MC9S08QG4CPBE | MC9S08QG4CPBE | MC9S08QG4CPBE |
| Product Name | Microcontrollers | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||||
| ROM Type | Flash | Flash | Flash; FLASH | Flash; FLASH | |||
| Package Type | CDIP; PDIP; Other; PDIP16 | CDIP; Other; "16-DIP (0.300"", 7.62mm)" | Other; Tube | CDIP; Other; 16-DIP (0.300", 7.62mm) | CDIP; Other; 16-DIP (0.300\", 7.62mm) | CDIP; Other; 16-DIP (0.300\", 7.62mm) | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz |