NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08QG4CFFER MC9S08QG4CFFER

Description
Manufacturer: NXP Win Source Part Number: 208102-MC9S08QG4CFFE R Packaging: Reel - TR Core Processor: S08 Number of I/O: 12 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (5x5) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 208102-MC9S08QG4CFFE R Packaging: Reel - TR Core Processor: S08 Number of I/O: 12 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (5x5) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08QG4CFFER - 208102-MC9S08QG4CFFER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QG4CFFER
208102-MC9S08QG4CFFER
Embedded - Embedded - Microcontrollers - MC9S08QG4CFFER 208102-MC9S08QG4CFFER
Manufacturer: NXP Win Source Part Number: 208102-MC9S08QG4CFFE R Packaging: Reel - TR Core Processor: S08 Number of I/O: 12 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (5x5) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8

Manufacturer: NXP
Win Source Part Number: 208102-MC9S08QG4CFFER
Packaging: Reel - TR
Core Processor: S08
Number of I/O: 12
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN-EP (5x5)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8

Buy Now Datasheet
 - MC9S08QG4CFFER - Rochester Electronics
Newburyport, MA, United States
S08QG 8-bit MCU, S08 core, 4KB Flash, 20MHz, QFN 16

S08QG 8-bit MCU, S08 core, 4KB Flash, 20MHz, QFN 16

Supplier's Site Datasheet
Microcontrollers - 568-15144-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-15144-2-ND
Microcontrollers 568-15144-2-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-QFN-EP (5x5)

S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-QFN-EP (5x5)

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-MC9S08QG4CFFER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MC9S08QG4CFFER
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MC9S08QG4CFFER
IC MCU 8BIT 4KB FLASH 16QFN Product overview: MC9S08QG4CFFER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QG4CFFER can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 16QFN Product overview: MC9S08QG4CFFER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QG4CFFER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08QG4CFFER - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08QG4CFFER
Microcontrollers MC9S08QG4CFFER
IC MCU 8BIT 4KB FLASH 16QFN

IC MCU 8BIT 4KB FLASH 16QFN

Supplier's Site Datasheet
Microcontrollers - MC9S08QG4CFFER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QG4CFFER
Microcontrollers MC9S08QG4CFFER
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-QFN-EP (5x5)

S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-QFN-EP (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08QG4CFFER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QG4CFFER
Embedded - Microcontrollers MC9S08QG4CFFER
IC MCU 8BIT 4KB FLASH 16QFN

IC MCU 8BIT 4KB FLASH 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QG4CFFER
8-bit Microcontrollers - MCU MC9S08QG4CFFER
8-bit Microcontrollers - MCU CONSUMER ROO 9S08QG

8-bit Microcontrollers - MCU CONSUMER ROO 9S08QG

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QG4CFFER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QG4CFFER
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QG4CFFER
IC MCU 8BIT 4KB FLASH 16QFN

IC MCU 8BIT 4KB FLASH 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 208102-MC9S08QG4CFFER MC9S08QG4CFFER 568-15144-2-ND 685-MC9S08QG4CFFER MC9S08QG4CFFER MC9S08QG4CFFER MC9S08QG4CFFER MC9S08QG4CFFER MC9S08QG4CFFER
Product Name Embedded - Embedded - Microcontrollers - MC9S08QG4CFFER Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 4 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - C164CI8RMB60288KNUMA2 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details