NXP Semiconductors Product Range Nxp MC9S08QG4CDTE.

Description
Product Range:S08 Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:16Pins; MCU Case Style:TSSOP; No. of I/O s:14I/O s; Embedded Interface Type:I2C, SCI, SPI; Supply Voltage Min:1.8V RoHS Compliant: Yes
Description
Product Range:S08 Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:16Pins; MCU Case Style:TSSOP; No. of I/O s:14I/O s; Embedded Interface Type:I2C, SCI, SPI; Supply Voltage Min:1.8V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Nxp - 15AC3530 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Nxp
15AC3530
Product Range Nxp 15AC3530
Product Range:S08 Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:16Pins; MCU Case Style:TSSOP; No. of I/O s:14I/O s; Embedded Interface Type:I2C, SCI, SPI; Supply Voltage Min:1.8V RoHS Compliant: Yes

Product Range:S08 Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:16Pins; MCU Case Style:TSSOP; No. of I/O s:14I/O s; Embedded Interface Type:I2C, SCI, SPI; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC3530
Product Name Product Range Nxp
Clock Speed 20 MHz
RAM 0.2560 KB
Supply Voltage 1.8 to ? volts
Serial Interface I²C; SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

 - C165L25MHABXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type ROM
View Details
5 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details