NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08QE64CLH MC9S08QE64CLH

Description
Manufacturer: NXP Win Source Part Number: 208101-MC9S08QE64CLH Packaging: Tray Core Processor: S08 Number of I/O: 54 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 22x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 4K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 208101-MC9S08QE64CLH Packaging: Tray Core Processor: S08 Number of I/O: 54 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 22x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 4K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08QE64CLH - 208101-MC9S08QE64CLH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QE64CLH
208101-MC9S08QE64CLH
Embedded - Embedded - Microcontrollers - MC9S08QE64CLH 208101-MC9S08QE64CLH
Manufacturer: NXP Win Source Part Number: 208101-MC9S08QE64CLH Packaging: Tray Core Processor: S08 Number of I/O: 54 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 22x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 4K x 8

Manufacturer: NXP
Win Source Part Number: 208101-MC9S08QE64CLH
Packaging: Tray
Core Processor: S08
Number of I/O: 54
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 22x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8

Buy Now Datasheet
 - MC9S08QE64CLH - Rochester Electronics
Newburyport, MA, United States
S08QE 8-bit MCU, S08 core, 64KB Flash, 50MHz, QFP 64

S08QE 8-bit MCU, S08 core, 64KB Flash, 50MHz, QFP 64

Supplier's Site Datasheet
 - MC9S08QE64CLH - Rochester Electronics
Newburyport, MA, United States
S08QE 8-bit MCU, S08 core, 64KB Flash, 50MHz, QFP 64

S08QE 8-bit MCU, S08 core, 64KB Flash, 50MHz, QFP 64

Supplier's Site Datasheet
Microcontrollers - MC9S08QE64CLH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QE64CLH-ND
Microcontrollers MC9S08QE64CLH-ND
S08 S08 Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-MC9S08QE64CLH
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-MC9S08QE64CLH
IC MCU 8BIT 64KB FLASH 64LQFP Product overview: MC9S08QE64CLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE64CLH can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64LQFP Product overview: MC9S08QE64CLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE64CLH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QE64CLH
8-bit Microcontrollers - MCU MC9S08QE64CLH
8-bit Microcontrollers - MCU Flexis Series 8 Bit 64K FLASH

8-bit Microcontrollers - MCU Flexis Series 8 Bit 64K FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QE64CLH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QE64CLH
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QE64CLH
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - MC9S08QE64CLH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QE64CLH
Embedded - Microcontrollers MC9S08QE64CLH
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S08QE64CLH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08QE64CLH
Microcontrollers MC9S08QE64CLH
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S08QE64CLH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QE64CLH
Microcontrollers MC9S08QE64CLH
S08 S08 Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MC9S08QE64CLH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QE64CLH
Microcontrollers MC9S08QE64CLH
S08 S08 Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 208101-MC9S08QE64CLH MC9S08QE64CLH MC9S08QE64CLH-ND 685-MC9S08QE64CLH MC9S08QE64CLH MC9S08QE64CLH MC9S08QE64CLH MC9S08QE64CLH MC9S08QE64CLH
Product Name Embedded - Embedded - Microcontrollers - MC9S08QE64CLH Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 50 MHz 50 MHz 50.33 MHz 50 MHz 50 MHz 50 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - C164CI8RMCAKXUMA8 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details