NXP Semiconductors Product Range Nxp MC9S08QE32CLD.

Description
Product Range:S08 Microcontrollers; CPU Speed:50.33MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:34I/O s; Embedded Interface Type:I2C, SCI, SPI; Supply Voltage Min:1.8V RoHS Compliant: Yes
Description
Product Range:S08 Microcontrollers; CPU Speed:50.33MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:34I/O s; Embedded Interface Type:I2C, SCI, SPI; Supply Voltage Min:1.8V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Nxp - 15AC3529 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Nxp
15AC3529
Product Range Nxp 15AC3529
Product Range:S08 Microcontrollers; CPU Speed:50.33MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:34I/O s; Embedded Interface Type:I2C, SCI, SPI; Supply Voltage Min:1.8V RoHS Compliant: Yes

Product Range:S08 Microcontrollers; CPU Speed:50.33MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:34I/O s; Embedded Interface Type:I2C, SCI, SPI; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC3529
Product Name Product Range Nxp
Clock Speed 50.33 MHz
RAM 2 KB
Supply Voltage 1.8 to ? volts
Serial Interface I²C; SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details