NXP Semiconductors Microcontrollers MC9S08QD4CSC

Description
S08 S08 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 8-SOIC
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S08QD4CSC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QD4CSC-ND
Microcontrollers MC9S08QD4CSC-ND
S08 S08 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 8-SOIC

S08 S08 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 8-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MC9S08QD4CSC
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MC9S08QD4CSC
IC MCU 8BIT 4KB FLASH 8SOIC Product overview: MC9S08QD4CSC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QD4CSC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 8SOIC Product overview: MC9S08QD4CSC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QD4CSC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08QD4CSC - 022984-MC9S08QD4CSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QD4CSC
022984-MC9S08QD4CSC
Embedded - Embedded - Microcontrollers - MC9S08QD4CSC 022984-MC9S08QD4CSC
Manufacturer: NXP Win Source Part Number: 022984-MC9S08QD4CSC Packaging: Tube/Rail Core Processor: S08 Number of I/O: 4 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Family Name: MC9S08QD4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): Z8F0423SB020SC; Z8F0223SB020SG; ACE1202BVM8X; Introduction Date: July 25, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 022984-MC9S08QD4CSC
Packaging: Tube/Rail
Core Processor: S08
Number of I/O: 4
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Family Name: MC9S08QD4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): Z8F0423SB020SC; Z8F0223SB020SG; ACE1202BVM8X;
Introduction Date: July 25, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 396954P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
396954P
Microcontrollers 396954P
NXP MC9S08QD4CSC Microcontroller

NXP MC9S08QD4CSC Microcontroller

Supplier's Site
Microcontrollers - 396954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
396954
Microcontrollers 396954
NXP MC9S08QD4CSC Microcontroller

NXP MC9S08QD4CSC Microcontroller

Supplier's Site
Microcontrollers - 1689383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1689383
Microcontrollers 1689383
NXP MC9S08QD4CSC Microcontroller

NXP MC9S08QD4CSC Microcontroller

Supplier's Site
 - MC9S08QD4CSC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 16MHz, CMOS, PDSO8

Microcontroller, 8-Bit, FLASH, 16MHz, CMOS, PDSO8

Supplier's Site Datasheet
 - MC9S08QD4CSC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 16MHz, CMOS, PDSO8

Microcontroller, 8-Bit, FLASH, 16MHz, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QD4CSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QD4CSC
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QD4CSC
IC MCU 8BIT 4KB FLASH 8SOIC

IC MCU 8BIT 4KB FLASH 8SOIC

Supplier's Site
Microcontrollers - MC9S08QD4CSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QD4CSC
Microcontrollers MC9S08QD4CSC
S08 S08 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 8-SOIC

S08 S08 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QD4CSC
8-bit Microcontrollers - MCU MC9S08QD4CSC
8-bit Microcontrollers - MCU 9S08QD4 SERIES

8-bit Microcontrollers - MCU 9S08QD4 SERIES

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, S08, 16Mhz, Soic-8; Product Range Nxp - 14M6122 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, S08, 16Mhz, Soic-8; Product Range Nxp
14M6122
Microcontroller Mcu, 8 Bit, S08, 16Mhz, Soic-8; Product Range Nxp 14M6122
MICROCONTROLLER MCU, 8 BIT, S08, 16MHZ, SOIC-8; Product Range:S08 Microcontrollers; CPU Speed:16MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, S08, 16MHZ, SOIC-8; Product Range:S08 Microcontrollers; CPU Speed:16MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MC9S08QD4CSC - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08QD4CSC
Microcontrollers MC9S08QD4CSC
IC MCU 8BIT 4KB FLASH 8SOIC

IC MCU 8BIT 4KB FLASH 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08QD4CSC-ND 685-MC9S08QD4CSC 022984-MC9S08QD4CSC 396954P 396954 MC9S08QD4CSC MC9S08QD4CSC MC9S08QD4CSC MC9S08QD4CSC 14M6122 MC9S08QD4CSC
Product Name Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S08QD4CSC Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, S08, 16Mhz, Soic-8; Product Range Nxp Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 4x10b
RAM 0.2560 KB 0.2560 KB 4 KB 256 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details