NXP Semiconductors 8-bit 8BIT 4KB Embedded Microcontroller MCU MC9S08QA4CDNE

Description
IC MCU 8BIT 4KB FLASH 8SOIC Product overview: MC9S08QA4CDNE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QA4CDNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 4KB FLASH 8SOIC Product overview: MC9S08QA4CDNE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QA4CDNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MC9S08QA4CDNE
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MC9S08QA4CDNE
IC MCU 8BIT 4KB FLASH 8SOIC Product overview: MC9S08QA4CDNE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QA4CDNE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 8SOIC Product overview: MC9S08QA4CDNE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QA4CDNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08QA4CDNE - 1220482-MC9S08QA4CDNE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QA4CDNE
1220482-MC9S08QA4CDNE
Embedded - Embedded - Microcontrollers - MC9S08QA4CDNE 1220482-MC9S08QA4CDNE
Manufacturer: NXP Win Source Part Number: 1220482-MC9S08QA4CDN E Packaging: Tube Mounting Style: SMD Core Processor: S08 Speed: 20MHz Peripherals: LVD, POR, PWM, WDT Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: MC9S08QA4 Manufacturer Pack Quantity: 98 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 4 Date RAM Size: 256 x 8

Manufacturer: NXP
Win Source Part Number: 1220482-MC9S08QA4CDNE
Packaging: Tube
Mounting Style: SMD
Core Processor: S08
Speed: 20MHz
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: MC9S08QA4
Manufacturer Pack Quantity: 98
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 4
Date RAM Size: 256 x 8

Buy Now
Microcontrollers - MC9S08QA4CDNE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QA4CDNE-ND
Microcontrollers MC9S08QA4CDNE-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC

S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC

Buy Now Datasheet
 - MC9S08QA4CDNE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO8

Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO8

Supplier's Site Datasheet
 - MC9S08QA4CDNE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO8

Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO8

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08QA4CDNE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QA4CDNE
Embedded - Microcontrollers MC9S08QA4CDNE
IC MCU 8BIT 4KB FLASH 8SOIC

IC MCU 8BIT 4KB FLASH 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QA4CDNE
8-bit Microcontrollers - MCU MC9S08QA4CDNE
8-bit Microcontrollers - MCU 9S08QA4 - CI

8-bit Microcontrollers - MCU 9S08QA4 - CI

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QA4CDNE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QA4CDNE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QA4CDNE
IC MCU 8BIT 4KB FLASH 8SOIC

IC MCU 8BIT 4KB FLASH 8SOIC

Supplier's Site
Microcontrollers - MC9S08QA4CDNE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QA4CDNE
Microcontrollers MC9S08QA4CDNE
HCS08 - Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC

HCS08 - Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - MC9S08QA4CDNE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QA4CDNE
Microcontrollers MC9S08QA4CDNE
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC

S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC

Buy Now Datasheet
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC - 568-MC9S08QA4CDNE - Utmel Electronic Limited
Hong Kong, China
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC
568-MC9S08QA4CDNE
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC 568-MC9S08QA4CDNE
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC

S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S08QA4CDNE 1220482-MC9S08QA4CDNE MC9S08QA4CDNE-ND MC9S08QA4CDNE MC9S08QA4CDNE MC9S08QA4CDNE MC9S08QA4CDNE MC9S08QA4CDNE MC9S08QA4CDNE 568-MC9S08QA4CDNE
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S08QA4CDNE Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 0.2560 KB 4 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 3 volts
Package Type Other; Bulk SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SO8 Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Embedded - Microcontrollers - C164CL6RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details