NXP Semiconductors Microcontrollers MC9S08PT8AVTG

Description
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-14606-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14606-ND
Microcontrollers 568-14606-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC9S08PT8AVTG
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC9S08PT8AVTG
IC MCU 8BIT 8KB FLASH 16TSSOP Product overview: MC9S08PT8AVTG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08PT8AVTG can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 16TSSOP Product overview: MC9S08PT8AVTG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08PT8AVTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08PT8AVTG - 883898-MC9S08PT8AVTG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08PT8AVTG
883898-MC9S08PT8AVTG
Embedded - Embedded - Microcontrollers - MC9S08PT8AVTG 883898-MC9S08PT8AVTG
Manufacturer: NXP Win Source Part Number: 883898-MC9S08PT8AVTG Series: S08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: S08 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP Core Processor: S08 Speed: 20MHz Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: MC9S08 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14606, 935324906574, MC9S08PT8AVTG-ND

Manufacturer: NXP
Win Source Part Number: 883898-MC9S08PT8AVTG
Series: S08
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: S08 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP
Core Processor: S08
Speed: 20MHz
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: MC9S08
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14606, 935324906574, MC9S08PT8AVTG-ND

Buy Now Datasheet
 - MC9S08PT8AVTG - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, 20MHz, CMOS

Microcontroller, 8-Bit, 20MHz, CMOS

Supplier's Site Datasheet
Microcontrollers - MC9S08PT8AVTG - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08PT8AVTG
Microcontrollers MC9S08PT8AVTG
IC MCU 8BIT 8KB FLASH 16TSSOP

IC MCU 8BIT 8KB FLASH 16TSSOP

Supplier's Site Datasheet
Microcontrollers - MC9S08PT8AVTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08PT8AVTG
Microcontrollers MC9S08PT8AVTG
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08PT8AVTG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08PT8AVTG
Embedded - Microcontrollers MC9S08PT8AVTG
IC MCU 8BIT 8KB FLASH 16TSSOP

IC MCU 8BIT 8KB FLASH 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08PT8AVTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08PT8AVTG
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08PT8AVTG
IC MCU 8BIT 8KB FLASH 16TSSOP

IC MCU 8BIT 8KB FLASH 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08PT8AVTG
8-bit Microcontrollers - MCU MC9S08PT8AVTG
8-bit Microcontrollers - MCU 8 BIT,HCS08L Core, 8k F

8-bit Microcontrollers - MCU 8 BIT,HCS08L Core, 8k F

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-14606-ND 685-MC9S08PT8AVTG 883898-MC9S08PT8AVTG MC9S08PT8AVTG MC9S08PT8AVTG MC9S08PT8AVTG MC9S08PT8AVTG MC9S08PT8AVTG MC9S08PT8AVTG
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S08PT8AVTG Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x12b
RAM 2 KB 2 KB 8 KB 2 KB 2 KB 2 KB
ROM 8 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - C161PIL25MCAFXUMA1 - 893546-C161PIL25MCAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
ROM Type ROMLess; ROMless
View Details
5 suppliers