Manufacturer: NXP
Win Source Part Number: 883894-MC9S08PL60CLD
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)
Core Processor: S08
Speed: 20MHz
Package: Tray
Package: 44-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: LINbus, SCI, UART/USART
Peripherals: LVD, POR, PWM
Number of I/O: 42
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: MC9S08
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14797, 935374759557
S08 S08 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)
IC MCU 8BIT 60KB FLASH 44LQFP Product overview: MC9S08PL60CLD from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08PL60CLD can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 8BIT HCS08LCore 60k Flas
IC MCU 8BIT 60KB FLASH 44LQFP
S08 S08 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)
IC MCU 8BIT 60KB FLASH 44LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 883894-MC9S08PL60CLD | 568-14797-ND | 685-MC9S08PL60CLD | MC9S08PL60CLD | MC9S08PL60CLD | MC9S08PL60CLD | MC9S08PL60CLD |
| Product Name | Embedded - Embedded - Microcontrollers - MC9S08PL60CLD | Microcontrollers | 8-bit 8BIT 60KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 60 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 256 KB | 60 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |