S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Manufacturer: NXP
Win Source Part Number: 747353-MC9S08PA32AVL
Manufacturer Homepage: www.nxp.com
Reference case: LQPF44
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 32KB FLASH 44LQFP Product overview: MC9S08PA32AVLD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08PA32AVLD can be used for catalog matching and distributor lookup.
S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
IC MCU 8BIT 32KB FLASH 44LQFP
8-bit Microcontrollers - MCU 8BIT,HCS08LCore,32k Flas
IC MCU 8BIT 32KB FLASH 44LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-14573-ND | 747353-MC9S08PA32AVLD | 685-MC9S08PA32AVLD | MC9S08PA32AVLD | MC9S08PA32AVLD | MC9S08PA32AVLD | MC9S08PA32AVLD |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MC9S08PA32AVLD | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 12x12b | ||||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 32 KB | 0.2560 KB |