Win Source Part Number: 1379124-MC9S08MP12VW
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Freescale Semiconductor
Series: S08
Package: Bulk
Product Status: Active
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Base Product Number: MC9S08
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: Vendor Undefined
ECCN: 3A991A2
Speed: 51.34MHz
Number of I/O: 22
Core Processor: S08
Core Size: 8-Bit
Connectivity: I²C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Data Converters: A/D 13x12b; D/A 3x5b
Oscillator Type: Internal
IC MCU 8BIT 12KB FLASH 28SOIC Product overview: MC9S08MP12VWL from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08MP12VWL can be used for catalog matching and distributor lookup.
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, HCS08 CPU, 50.33MHz PDSO28
S08 S08 Microcontroller IC 8-Bit 51.34MHz 12KB (12K x 8) FLASH 28-SOIC
IC MCU 8BIT 12KB FLASH 28SOIC
IC MCU 8BIT 12KB FLASH 28SOIC
S08 S08 Microcontroller IC 8-Bit 51.34MHz 12KB (12K x 8) FLASH 28-SOIC
S08 S08 Microcontroller IC 8-Bit 51.34MHz 12KB (12K x 8) FLASH 28-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1379124-MC9S08MP12VWL | 685-MC9S08MP12VWL | MC9S08MP12VWL | MC9S08MP12VWL-ND | MC9S08MP12VWL | MC9S08MP12VWL | MC9S08MP12VWL | MC9S08MP12VWL |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 12KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 51.34 MHz | 51.34 MHz | 51.34 MHz | 51.34 MHz | 51.34 MHz | |||
| RAM | 12 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | ||||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |