NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08MM128CMB MC9S08MM128CMB

Description
Manufacturer: NXP Win Source Part Number: 788125-MC9S08MM128CM B Series: S08 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: S08 Speed: 48MHz Package: 81-LBGA Core Size: 8-Bit Connectivity: I2C, SCI, SPI, USB Peripherals: LVD, POR, PWM, WDT Number of I/O: 47 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 8x16b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MC9S08MM128 Categories: Integrated Circuits (ICs) Manufacturer Package: 81-MAPBGA (10x10) Alternative Parts (Cross-Reference): AT89C51SND1C-7HTJL; AT83SND1Cxxx-7HTIL; AT89C51SND1C-7HTUL; AT83SND1Cxxx-7HTJL; Introduction Date: December 20, 2010 ECCN: 3A991.a.2 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 788125-MC9S08MM128CM B Series: S08 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: S08 Speed: 48MHz Package: 81-LBGA Core Size: 8-Bit Connectivity: I2C, SCI, SPI, USB Peripherals: LVD, POR, PWM, WDT Number of I/O: 47 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 8x16b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MC9S08MM128 Categories: Integrated Circuits (ICs) Manufacturer Package: 81-MAPBGA (10x10) Alternative Parts (Cross-Reference): AT89C51SND1C-7HTJL; AT83SND1Cxxx-7HTIL; AT89C51SND1C-7HTUL; AT83SND1Cxxx-7HTJL; Introduction Date: December 20, 2010 ECCN: 3A991.a.2 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08MM128CMB - 788125-MC9S08MM128CMB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08MM128CMB
788125-MC9S08MM128CMB
Embedded - Embedded - Microcontrollers - MC9S08MM128CMB 788125-MC9S08MM128CMB
Manufacturer: NXP Win Source Part Number: 788125-MC9S08MM128CM B Series: S08 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: S08 Speed: 48MHz Package: 81-LBGA Core Size: 8-Bit Connectivity: I2C, SCI, SPI, USB Peripherals: LVD, POR, PWM, WDT Number of I/O: 47 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 8x16b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MC9S08MM128 Categories: Integrated Circuits (ICs) Manufacturer Package: 81-MAPBGA (10x10) Alternative Parts (Cross-Reference): AT89C51SND1C-7HTJL; AT83SND1Cxxx-7HTIL; AT89C51SND1C-7HTUL; AT83SND1Cxxx-7HTJL; Introduction Date: December 20, 2010 ECCN: 3A991.a.2 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788125-MC9S08MM128CMB
Series: S08
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: S08
Speed: 48MHz
Package: 81-LBGA
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI, USB
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 8x16b, D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MC9S08MM128
Categories: Integrated Circuits (ICs)
Manufacturer Package: 81-MAPBGA (10x10)
Alternative Parts (Cross-Reference): AT89C51SND1C-7HTJL; AT83SND1Cxxx-7HTIL; AT89C51SND1C-7HTUL; AT83SND1Cxxx-7HTJL;
Introduction Date: December 20, 2010
ECCN: 3A991.a.2
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-MC9S08MM128CMB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-MC9S08MM128CMB
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-MC9S08MM128CMB
IC MCU 8BIT 128KB FLASH 81MAPBGA Product overview: MC9S08MM128CMB from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08MM128CMB can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 81MAPBGA Product overview: MC9S08MM128CMB from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08MM128CMB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08MM128CMB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08MM128CMB-ND
Microcontrollers MC9S08MM128CMB-ND
S08 S08 Microcontroller IC 8-Bit 48MHz 128KB (128K x 8) FLASH 81-MAPBGA (10x10)

S08 S08 Microcontroller IC 8-Bit 48MHz 128KB (128K x 8) FLASH 81-MAPBGA (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08MM128CMB
8-bit Microcontrollers - MCU MC9S08MM128CMB
8-bit Microcontrollers - MCU 8BIT 128K FLASH

8-bit Microcontrollers - MCU 8BIT 128K FLASH

Buy Now Datasheet
Microcontrollers - MC9S08MM128CMB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08MM128CMB
Microcontrollers MC9S08MM128CMB
S08 S08 Microcontroller IC 8-Bit 48MHz 128KB (128K x 8) FLASH 81-MAPBGA (10x10)

S08 S08 Microcontroller IC 8-Bit 48MHz 128KB (128K x 8) FLASH 81-MAPBGA (10x10)

Buy Now Datasheet
Microcontrollers - MC9S08MM128CMB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08MM128CMB
Microcontrollers MC9S08MM128CMB
S08 S08 Microcontroller IC 8-Bit 48MHz 128KB (128K x 8) FLASH 81-MAPBGA (10x10)

S08 S08 Microcontroller IC 8-Bit 48MHz 128KB (128K x 8) FLASH 81-MAPBGA (10x10)

Buy Now
Embedded - Microcontrollers - MC9S08MM128CMB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08MM128CMB
Embedded - Microcontrollers MC9S08MM128CMB
IC MCU 8BIT 128KB FLASH 81MAPBGA

IC MCU 8BIT 128KB FLASH 81MAPBGA

Supplier's Site Datasheet
8-bit Microcontrollers - MCU 8BIT 128K FLASH - 568-MC9S08MM128CMB - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 8BIT 128K FLASH
568-MC9S08MM128CMB
8-bit Microcontrollers - MCU 8BIT 128K FLASH 568-MC9S08MM128CMB
8-bit Microcontrollers - MCU 8BIT 128K FLASH

8-bit Microcontrollers - MCU 8BIT 128K FLASH

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08MM128CMB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08MM128CMB
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08MM128CMB
IC MCU 8BIT 128KB FLASH 81MAPBGA

IC MCU 8BIT 128KB FLASH 81MAPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 788125-MC9S08MM128CMB 685-MC9S08MM128CMB MC9S08MM128CMB-ND MC9S08MM128CMB MC9S08MM128CMB MC9S08MM128CMB 568-MC9S08MM128CMB MC9S08MM128CMB
Product Name Embedded - Embedded - Microcontrollers - MC9S08MM128CMB 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU 8BIT 128K FLASH Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
RAM 128 KB 12 KB 12 KB 12 KB 12 KB 12 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADM/B - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers