NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08LL64CLH MC9S08LL64CLH

Description
Manufacturer: NXP Win Source Part Number: 1220478-MC9S08LL64CL H Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, SCI, SPI Peripherals: LCD, LVD, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 8x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: MC9S08LL64 Manufacturer Pack Quantity: 800 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 37 Date RAM Size: 4K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1220478-MC9S08LL64CL H Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, SCI, SPI Peripherals: LCD, LVD, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 8x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: MC9S08LL64 Manufacturer Pack Quantity: 800 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 37 Date RAM Size: 4K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08LL64CLH - 1220478-MC9S08LL64CLH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08LL64CLH
1220478-MC9S08LL64CLH
Embedded - Embedded - Microcontrollers - MC9S08LL64CLH 1220478-MC9S08LL64CLH
Manufacturer: NXP Win Source Part Number: 1220478-MC9S08LL64CL H Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, SCI, SPI Peripherals: LCD, LVD, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 8x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: MC9S08LL64 Manufacturer Pack Quantity: 800 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 37 Date RAM Size: 4K x 8

Manufacturer: NXP
Win Source Part Number: 1220478-MC9S08LL64CLH
Packaging: Tray
Mounting Style: SMD
Core Processor: S08
Speed: 40MHz
Connectivity: I2C, SCI, SPI
Peripherals: LCD, LVD, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: MC9S08LL64
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 37
Date RAM Size: 4K x 8

Buy Now
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-MC9S08LL64CLH
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-MC9S08LL64CLH
IC MCU 8BIT 64KB FLASH 64LQFP Product overview: MC9S08LL64CLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08LL64CLH can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64LQFP Product overview: MC9S08LL64CLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08LL64CLH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08LL64CLH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08LL64CLH-ND
Microcontrollers MC9S08LL64CLH-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
MCU 8-bit S08 S08 CISC 64KB Flash 2.5V/3.3V Automotive 64-Pin LQFP Tray - 568-MC9S08LL64CLH - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit S08 S08 CISC 64KB Flash 2.5V/3.3V Automotive 64-Pin LQFP Tray
568-MC9S08LL64CLH
MCU 8-bit S08 S08 CISC 64KB Flash 2.5V/3.3V Automotive 64-Pin LQFP Tray 568-MC9S08LL64CLH
MCU 8-bit S08 S08 CISC 64KB Flash 2.5V/3.3V Automotive 64-Pin LQFP Tray

MCU 8-bit S08 S08 CISC 64KB Flash 2.5V/3.3V Automotive 64-Pin LQFP Tray

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08LL64CLH
8-bit Microcontrollers - MCU MC9S08LL64CLH
8-bit Microcontrollers - MCU S08 CPU, 64K FLASH 64LQFP

8-bit Microcontrollers - MCU S08 CPU, 64K FLASH 64LQFP

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08LL64CLH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08LL64CLH
Embedded - Microcontrollers MC9S08LL64CLH
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S08LL64CLH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08LL64CLH
Microcontrollers MC9S08LL64CLH
S08 S08 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08LL64CLH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08LL64CLH
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08LL64CLH
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1220478-MC9S08LL64CLH 685-MC9S08LL64CLH MC9S08LL64CLH-ND 568-MC9S08LL64CLH MC9S08LL64CLH MC9S08LL64CLH MC9S08LL64CLH MC9S08LL64CLH
Product Name Embedded - Embedded - Microcontrollers - MC9S08LL64CLH 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers MCU 8-bit S08 S08 CISC 64KB Flash 2.5V/3.3V Automotive 64-Pin LQFP Tray 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C00053336 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details