S08 S08 Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 20-SOIC
MC9S08J - Microcontroller, 8-Bit, HC08/S08 CPU, 16KB Flash, 48MHz, SOIC 20
IC MCU 8BIT 16KB FLASH 20SOIC
8-bit Microcontrollers - MCU 8 BIT,16K FLASH 2.0 USB
S08 S08 Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 20-SOIC
S08 S08 Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 20-SOIC
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08JS16LCWJ-ND | MC9S08JS16LCWJ | MC9S08JS16LCWJ | MC9S08JS16LCWJ | MC9S08JS16LCWJ |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 16 KB | ||||
| ROM Type | Flash | Flash | Flash; FLASH |